☰
BD9892K-E2
BD9892K-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 44-QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9892K-E2 Datasheet
History Price: Obsolete
In Stock: 29360
BD9892K-E2 vs BD9401FM-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
Automotive
Current - Supply
2μA
200μA
Voltage - Supply
5.5V ~ 14V
8V ~ 26V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
28-SOP (0.295", 7.50mm Width) + 2 Heat Tabs
Supplier Device Package
44-QFP (10x10)
28-HSOP-M