☰
BD9892K-E2
BD9892K-E2
Obsolete
Description:  IC INVERTER CTRL DC-AC 44-QFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9892K-E2 Datasheet
History Price: Obsolete
In Stock: 29360
BD9892K-E2 vs BD9885FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Inverter Controller
LCD Display
Current - Supply
2μA
11mA
Voltage - Supply
5.5V ~ 14V
5V ~ 14V
Operating Temperature
-40℃ ~ 90℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
44-QFP (10x10)
20-SSOP-B