☰
BD9884FV-E2
BD9884FV-E2
Obsolete
Description:  IC INVERTER CONTROL SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9884FV-E2 Datasheet
History Price: Obsolete
In Stock: 15430
BD9884FV-E2 Specification
Specification
Part No
BD9884FV-E2
Category
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
LCD Display
Current - Supply
9mA
Voltage - Supply
5V ~ 11V
Operating Temperature
-35℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
BD9884FV-E2 PDF Datasheet
BD9884FV-E2 Related Parts
BD90302NUF-CE2
BD90302NUF-CE2
Rohm Semiconductor
5.5 V, 2 A PCH/NCH POWER MOSFET
BD91411GW-E2
BD91411GW-E2
Rohm Semiconductor
IC SWITCH USB2.0 OVP UCSP75M3
BD9215AFV-E2
BD9215AFV-E2
Rohm Semiconductor
IC INVERTER DC/AC SSOP-B28
BD9401FM-E2
BD9401FM-E2
Rohm Semiconductor
IC POWER SUPPLY LSI 28HSOP
BD9478F-GE2
BD9478F-GE2
Rohm Semiconductor
IC PWM PULSE GENERATOR SOP8
BD9573MUF-ME2
BD9573MUF-ME2
Rohm Semiconductor
POWER MANAGEMENT IC FOR AUTOMOTI
BD9576MUF-CE2
BD9576MUF-CE2
Rohm Semiconductor
FS MECHANISM IMPLEMENTED (ASIL-B
BD95820F-LBE2
BD95820F-LBE2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOP
BD95820N-LB
BD95820N-LB
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SIP
BD9582F-E2
BD9582F-E2
Rohm Semiconductor
IC CURR DETECT EARTH LEAK 8SOP
BD9582F-ME2
BD9582F-ME2
Rohm Semiconductor
IC EARTH LEAKAGE DETECTOR 8SOIC
BD9582N
BD9582N
Rohm Semiconductor
IC CURR DETECTOR EARTH LEAK 8SIP
BD9884FV-E2 Description
The Rohm Semiconductor BD9884FV-E2 is a highly integrated power management IC (PMIC) designed for use in various applications, particularly in the realm of consumer electronics, automotive systems, and industrial devices. This device is part of Rohm%27s extensive portfolio of power management solutions, known for their efficiency, reliability, and advanced features.

## Key Specifications:

1. Device Type: Power Management IC (PMIC)
- The BD9884FV-E2 is designed to manage power distribution and regulation in electronic systems, ensuring that various components receive the appropriate voltage and current levels for optimal performance.

2. Input Voltage Range:
- The IC operates within a wide input voltage range of 4.5V to 28V. This flexibility allows it to be used in a variety of applications, accommodating different power supply configurations.

3. Output Voltage:
- The BD9884FV-E2 features adjustable output voltage settings, typically ranging from 0.8V to 5.5V. This adjustability is crucial for applications that require specific voltage levels for different components.

4. Output Current:
- The device can deliver a maximum output current of up to 10A. This high current capability makes it suitable for powering demanding loads, such as processors, FPGAs, and other high-performance components.

5. Switching Frequency:
- The BD9884FV-E2 operates at a fixed switching frequency of 300 kHz. This frequency is optimized for efficiency and helps minimize electromagnetic interference (EMI), making it suitable for sensitive applications.

6. Efficiency:
- The IC is designed to achieve high efficiency, often exceeding 90% under typical operating conditions. This efficiency is essential for reducing heat generation and improving overall system reliability.

7. Protection Features:
- The BD9884FV-E2 includes several built-in protection features, such as:
- Overcurrent protection (OCP)
- Overvoltage protection (OVP)
- Thermal shutdown (TSD)
- These features help safeguard the device and the connected components from damage due to abnormal operating conditions.

8. Control Method:
- The IC employs a voltage mode control method, which provides stable output voltage regulation and fast transient response. This control method is beneficial for applications with varying load conditions.

9. Package Type:
- The BD9884FV-E2 is available in a compact HTQFP-32 package, which facilitates easy integration into space-constrained designs. The small footprint is ideal for modern electronic devices where PCB space is limited.

10. Applications:
- The BD9884FV-E2 is suitable for a wide range of applications, including:
- Consumer electronics (e.g., smartphones, tablets, and laptops)
- Automotive systems (e.g., infotainment and advanced driver-assistance systems)
- Industrial equipment (e.g., automation and control systems)
- Telecommunications equipment
- Power supplies for various electronic devices

## Conclusion:

The Rohm Semiconductor BD9884FV-E2 is a versatile and efficient power management IC that meets the demands of modern electronic applications. With its wide input voltage range, adjustable output voltage, and high output current capability, it is an excellent choice for engineers and designers looking to enhance the power management capabilities of their systems. The inclusion of robust protection features and high efficiency further solidifies its position as a reliable solution in the competitive landscape of power management ICs. Whether used in consumer electronics, automotive applications, or industrial devices, the BD9884FV-E2 provides the necessary performance and reliability to ensure optimal operation.
BD9884FV-E2 Compare Parts
  • BD9884FV-E2 vs BD9897FS-E2
  • BD9884FV-E2 vs BD9896FV-E2
  • BD9884FV-E2 vs BD9895FV-E2
  • BD9884FV-E2 vs BD9892K-E2
  • BD9884FV-E2 vs BD9890FV-E2
  • BD9884FV-E2 vs BD9890F-E2
  • BD9884FV-E2 vs BD9889FV-E2
  • BD9884FV-E2 vs BD9888FV-E2
  • BD9884FV-E2 vs BD9888F-E2
  • BD9884FV-E2 vs BD9887FS-E2
  • BD9884FV-E2 vs BD9886FV-E2
  • BD9884FV-E2 vs BD9886F-E2
  • BD9884FV-E2 vs BD9885FV-E2
  • BD9884FV-E2 vs BD9883FV-E2
  • BD9884FV-E2 vs BD9882FV-E2
  • BD9884FV-E2 vs BD9882F-E2
  • BD9884FV-E2 vs BD9862MUV-E2
  • BD9884FV-E2 vs BD9766FV-E2
  • BD9884FV-E2 vs BD9722FV-E2
  • BD9884FV-E2 vs BD95850F-LBE2
  • BD9884FV-E2 vs BD9584F-E2
  • BD9884FV-E2 vs BD9582N
  • BD9884FV-E2 vs BD9582F-ME2
  • BD9884FV-E2 vs BD9582F-E2
  • BD9884FV-E2 vs BD95820N-LB
  • BD9884FV-E2 vs BD95820F-LBE2
  • BD9884FV-E2 vs BD9576MUF-CE2
  • BD9884FV-E2 vs BD9573MUF-ME2
  • BD9884FV-E2 vs BD9478F-GE2
  • BD9884FV-E2 vs BD9401FM-E2
  • BD9884FV-E2 vs BD9215AFV-E2
  • BD9884FV-E2 vs BD91411GW-E2
  • BD9884FV-E2 vs BD90302NUF-CE2
  • BD9884FV-E2 vs BD9897FS-LE2
  • BD9884FV-E2 vs BD9897FS-GE2
  • BD9884FV-E2 vs BD9897FS-BZE2
  • BD9884FV-E2 vs BD9897FS
  • BD9884FV-E2 vs BD9896FV-GE2
  • BD9884FV-E2 vs BD9893F-GE2
  • BD9884FV-E2 vs BD9893F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied