☰
BD9884FV-E2
BD9884FV-E2
Obsolete
Description:  IC INVERTER CONTROL SSOP-B20
Manufacturer:  Rohm Semiconductor
Datasheet:   BD9884FV-E2 Datasheet
History Price: Obsolete
In Stock: 15430
BD9884FV-E2 vs BD9895FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
LCD Display
Inverter Controller
Current - Supply
9mA
10μA
Voltage - Supply
5V ~ 11V
6V ~ 14V
Operating Temperature
-35℃ ~ 85℃
-40℃ ~ 90℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
20-SSOP-B
28-SSOP-B