Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ Rohm Semiconductor BD9884FV-E2
BD9884FV-E2
Obsolete
PMIC - Power Management - Specialized
Description:
IC INVERTER CONTROL SSOP-B20
Manufacturer:
Rohm Semiconductor
Datasheet:
BD9884FV-E2 Datasheet
History Price: Obsolete
In Stock: 15430
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD9884FV-E2 vs BD9582F-E2
Part No
BD9884FV-E2
BD9582F-E2
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
LCD Display
Current Sensing, Power Management
Current - Supply
9mA
330μA
Voltage - Supply
5V ~ 11V
12V ~ 22V
Operating Temperature
-35℃ ~ 85℃
-20℃ ~ 95℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LSSOP (0.173", 4.40mm Width)
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
20-SSOP-B
8-SOP