☰
BD90C0AHFP-CTR
BD90C0AHFP-CTR
Active
Description:  IC REG LINEAR 9V 1A HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $1.93000
In Stock: 19730
BD90C0AHFP-CTR Specification
Specification
Part No
BD90C0AHFP-CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26.5V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.5V @ 500mA
Current - Output
1A
Current - Quiescent (Iq)
2.5 mA
Current - Supply (Max)
2.5 mA
PSRR
50dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package
HRP-5
BD90C0AHFP-CTR Related Parts
BD900N1G-CTR
BD900N1G-CTR
Rohm Semiconductor
QUICUR, NANO CAP, 150MA, ADJUSTA
BD90C0AFP-CE2
BD90C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-E2
BD90C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-LBE2
BD90C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD90C0AFPS-ME2
BD90C0AFPS-ME2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AWFP-CE2
BD90C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-5
BD90C0AWHFP-CTR
BD90C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90FC0WEFJ-E2
BD90FC0WEFJ-E2
Rohm Semiconductor
1A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90FD0WHFP-TR
BD90FD0WHFP-TR
Rohm Semiconductor
2A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90GA3MEFJ-LBH2
BD90GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD90GA3MEFJ-ME2
BD90GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP-J
BD90GA3WEFJ-E2
BD90GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD90C0AHFP-CTR Description
The ROHM Semiconductor BD90C0AHFP-CTR is a high-accuracy, low-dropout (LDO) linear voltage regulator designed for automotive and industrial power management applications. The device provides a fixed 9 V output voltage from an input supply ranging from 10 V to 26.5 V and is capable of delivering up to 1 A output current. It belongs to the BDxxC0A-C series of automotive-grade LDO regulators and integrates a P-channel power MOSFET (PDMOS) output stage, over-current protection, and thermal shutdown protection. The device is supplied in an HRP5 surface-mount package and is qualified according to the AEC-Q100 automotive semiconductor reliability standard.

## Device Architecture and LDO Operating Principle

The BD90C0AHFP-CTR is a single-output positive linear regulator based on a low-saturation PDMOS output transistor architecture. Unlike switching regulators, an LDO regulator maintains output voltage regulation by continuously controlling the conduction level of its internal pass element. The input voltage is reduced to a regulated output voltage by dissipating the voltage difference across the internal power transistor.

The internal PDMOS output stage provides several advantages compared with traditional bipolar transistor-based regulators. The MOSFET-based pass element requires very low control current, reducing internal drive losses and improving efficiency under light-load conditions. The low-saturation design allows the regulator to maintain output regulation even when the input voltage approaches the output voltage, minimizing dropout voltage.

The BD90C0AHFP-CTR is configured as a fixed-voltage regulator with a 9 V output. The internal reference voltage and feedback network are factory optimized, eliminating the need for external output voltage adjustment components. This fixed-output architecture improves system reliability by reducing external component count and minimizing voltage-setting errors.

The device is specifically designed for automotive power systems where stable regulated voltage rails are required for control units, sensors, communication interfaces, and other electronic subsystems.

## Input Voltage Range and Output Voltage Regulation

The BD90C0AHFP-CTR operates with an input voltage range from 10 V to 26.5 V under normal operating conditions. The maximum withstand voltage rating is specified as 35 V, providing additional tolerance against supply variations and transient conditions within the device specification.

The regulated output voltage is fixed at 9 V. The output voltage accuracy is specified as ±1.0% at an ambient temperature of 25 °C. This high accuracy characteristic is important in systems where downstream circuits require stable supply voltage and predictable operating conditions.

The output voltage regulation performance depends on input voltage variation, output current, temperature, and PCB implementation. The device is designed to maintain stable regulation over automotive operating environments, with a specified operating temperature range from -40 °C to +125 °C.

The regulator supports a maximum output current of 1 A. At this current level, thermal design becomes an important factor because the linear regulator dissipates power according to the voltage difference between input and output:

P = (VIN − VOUT) × IOUT

Therefore, applications with high input voltage and high output current require careful evaluation of junction temperature and package heat dissipation capability.

## Low Dropout Performance and Saturation Characteristics

One of the key characteristics of the BD90C0AHFP-CTR is its low dropout operation. The typical dropout voltage is specified as 0.3 V at an output current of 500 mA.

Dropout voltage represents the minimum voltage difference required between the input and output terminals for the regulator to maintain output regulation. A lower dropout voltage allows the regulator to continue operating effectively when the input supply voltage decreases close to the regulated output level.

The low dropout behavior is achieved through the use of a PDMOS pass transistor with optimized on-resistance characteristics. Compared with conventional LDO structures using NPN pass transistors, the P-channel MOSFET architecture allows operation without an additional charge pump or elevated gate-drive voltage.

The low saturation characteristic is particularly beneficial in automotive systems where battery voltage may vary significantly during engine operation, cold cranking, or transient load conditions.

## Output Current Capability and Load Regulation

The BD90C0AHFP-CTR provides a maximum output current of 1 A. This capability allows it to supply moderate-power loads directly without requiring an external transistor or additional current booster circuitry.

The load regulation specification is 0.09 mV under the condition of output current variation from 5 mA to 1 A. This indicates the regulator maintains stable output voltage over a wide load-current range.

Good load regulation performance is achieved through the internal feedback control loop, which continuously adjusts the PDMOS pass transistor conduction state according to output voltage feedback.

For system designers, the low load regulation characteristic reduces voltage variation at the load and improves the stability of sensitive electronic circuits powered by the regulator.

## Ripple Rejection and Noise Performance

The BD90C0AHFP-CTR provides ripple rejection capability of approximately 50 dB. Ripple rejection represents the regulator’s ability to suppress variations and noise present on the input supply rail before they appear at the output.

High ripple rejection is important in automotive environments because vehicle electrical systems can contain switching noise, alternator-related voltage variations, and transient disturbances.

The internal error amplifier, voltage reference, and feedback loop contribute to the device’s noise suppression capability. However, actual ripple attenuation depends on input frequency, output capacitor selection, PCB layout, and operating conditions.

The device requires an output capacitor of 1 µF according to the product specification. Proper capacitor selection is required to maintain regulator stability and transient response performance.

## Protection Functions and Reliability Features

The BD90C0AHFP-CTR integrates several protection functions designed to improve reliability under abnormal operating conditions. The main protection functions include over-current protection and thermal shutdown protection.

The over-current protection circuit limits output current during overload or output short-circuit conditions. This prevents excessive current from damaging the internal PDMOS output transistor and associated semiconductor structures.

The thermal shutdown circuit protects the device from excessive junction temperature caused by overload conditions or insufficient heat dissipation. When the internal temperature exceeds the protection threshold, the regulator reduces or stops operation to prevent thermal damage.

The device does not include several other functions commonly found in modern power management ICs, such as shutdown control, over-voltage protection, under-voltage lockout, output discharge, or soft-start functions. These features are not integrated into this specific regulator model and must be implemented externally if required by the system design.

## Package Structure and Thermal Considerations

The BD90C0AHFP-CTR is packaged in an HRP5 surface-mount package. The HRP5 package provides improved thermal performance compared with small signal packages and is suitable for a 1 A-class linear regulator application.

Because the device operates as a linear regulator, thermal performance is a major design consideration. The power dissipated inside the IC is converted directly into heat, and the junction temperature must remain within the specified operating range.

The PCB layout should provide sufficient copper area around the package to improve heat spreading. Thermal vias, copper planes, and appropriate board material selection may be used when necessary to reduce thermal resistance.

The maximum practical output current depends not only on the electrical current rating but also on the input-output voltage difference and ambient thermal conditions.

## Automotive Qualification and Reliability Characteristics

The BD90C0AHFP-CTR is an automotive-grade component qualified according to AEC-Q100 requirements. This qualification indicates that the device has been evaluated for automotive semiconductor reliability requirements, including temperature stress, electrical stress, and long-term operational stability.

The operating temperature range of -40 °C to +125 °C makes the device suitable for automotive electronic modules exposed to extended temperature variation.

The combination of automotive qualification, integrated protection functions, and stable voltage regulation characteristics makes the device suitable for applications requiring long-term reliability under harsh electrical environments.

## Typical Application Considerations

The BD90C0AHFP-CTR is suitable for applications requiring a stable 9 V regulated supply from a higher-voltage input source. Typical applications include automotive control modules, sensor power supplies, body electronics, instrumentation systems, and industrial control circuits.

When designing with this regulator, engineers should consider input transient protection, output capacitor selection, thermal dissipation, and load current requirements. Since the device is a linear regulator, efficiency decreases as the voltage difference between input and output increases.

For example, when operating from a 24 V input supply and generating a 9 V output at high current, the voltage drop across the regulator results in significant heat generation. Therefore, thermal analysis is required to ensure reliable operation.

The fixed 9 V output configuration simplifies system design, while the integrated protection features reduce the need for additional external protection circuits.

## Engineering Summary

The ROHM Semiconductor BD90C0AHFP-CTR is a high-accuracy automotive-grade 9 V, 1 A low-dropout linear regulator using a PDMOS output stage. The device supports a 10 V to 26.5 V operating input range, 35 V maximum withstand voltage, ±1.0% output accuracy, 0.3 V typical dropout voltage at 500 mA, approximately 50 dB ripple rejection, and integrated over-current and thermal shutdown protection.

From an engineering perspective, the BD90C0AHFP-CTR is optimized for reliable regulated power delivery in automotive and industrial systems requiring a fixed 9 V rail with moderate current capability. Its primary advantages are low dropout operation, high output accuracy, automotive qualification, and integrated protection functions. The main design considerations are thermal management due to linear regulation losses, input-output voltage differential, and proper capacitor and PCB implementation to maintain stable operation.

BD90C0AHFP-CTR Compare Parts
  • BD90C0AHFP-CTR vs BD933N1WG-CTR
  • BD90C0AHFP-CTR vs BD90GC0WEFJ-E2
  • BD90C0AHFP-CTR vs BD90GC0MEFJ-ME2
  • BD90C0AHFP-CTR vs BD90GC0MEFJ-LBH2
  • BD90C0AHFP-CTR vs BD90GA5WEFJ-E2
  • BD90C0AHFP-CTR vs BD90GA5MEFJ-ME2
  • BD90C0AHFP-CTR vs BD90GA5MEFJ-LBH2
  • BD90C0AHFP-CTR vs BD90GA3WNUX-TR
  • BD90C0AHFP-CTR vs BD90GA3WEFJ-E2
  • BD90C0AHFP-CTR vs BD90GA3MEFJ-ME2
  • BD90C0AHFP-CTR vs BD90GA3MEFJ-LBH2
  • BD90C0AHFP-CTR vs BD90FD0WHFP-TR
  • BD90C0AHFP-CTR vs BD90FC0WEFJ-E2
  • BD90C0AHFP-CTR vs BD90C0AWHFP-CTR
  • BD90C0AHFP-CTR vs BD90C0AWFP-CE2
  • BD90C0AHFP-CTR vs BD90C0AFPS-ME2
  • BD90C0AHFP-CTR vs BD90C0AFPS-LBE2
  • BD90C0AHFP-CTR vs BD90C0AFPS-E2
  • BD90C0AHFP-CTR vs BD90C0AFP-CE2
  • BD90C0AHFP-CTR vs BD900N1G-CTR
  • BD90C0AHFP-CTR vs BD9860MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described