Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD90GA3WEFJ-E2
BD90GA3WEFJ-E2
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 300MA 8HTSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD90GA3WEFJ-E2 Datasheet
History Price: $0.80000
In Stock: 49500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD90GA3WEFJ-E2 Specification
Specification
Part No
BD90GA3WEFJ-E2
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
14V
Voltage - Output (Min/Fixed)
9V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.9V @ 300mA
Current - Output
300mA
Current - Quiescent (Iq)
0.6 mA
Current - Supply (Max)
900 μA
PSRR
-
Control Features
Enable, Soft Start
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-HTSOP-J
BD90GA3WEFJ-E2 Related Parts
BD900N1G-CTR
Rohm Semiconductor
QUICUR, NANO CAP, 150MA, ADJUSTA
BD90C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD90C0AFPS-ME2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-5
BD90C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90FC0WEFJ-E2
Rohm Semiconductor
1A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90FD0WHFP-TR
Rohm Semiconductor
2A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD90GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP-J
BD90GA3WEFJ-E2 Compare Parts
BD90GA3WEFJ-E2 vs BD933N1WG-CTR
BD90GA3WEFJ-E2 vs BD90GC0WEFJ-E2
BD90GA3WEFJ-E2 vs BD90GC0MEFJ-ME2
BD90GA3WEFJ-E2 vs BD90GC0MEFJ-LBH2
BD90GA3WEFJ-E2 vs BD90GA5WEFJ-E2
BD90GA3WEFJ-E2 vs BD90GA5MEFJ-ME2
BD90GA3WEFJ-E2 vs BD90GA5MEFJ-LBH2
BD90GA3WEFJ-E2 vs BD90GA3WNUX-TR
BD90GA3WEFJ-E2 vs BD90GA3MEFJ-ME2
BD90GA3WEFJ-E2 vs BD90GA3MEFJ-LBH2
BD90GA3WEFJ-E2 vs BD90FD0WHFP-TR
BD90GA3WEFJ-E2 vs BD90FC0WEFJ-E2
BD90GA3WEFJ-E2 vs BD90C0AWHFP-CTR
BD90GA3WEFJ-E2 vs BD90C0AWFP-CE2
BD90GA3WEFJ-E2 vs BD90C0AHFP-CTR
BD90GA3WEFJ-E2 vs BD90C0AFPS-ME2
BD90GA3WEFJ-E2 vs BD90C0AFPS-LBE2
BD90GA3WEFJ-E2 vs BD90C0AFPS-E2
BD90GA3WEFJ-E2 vs BD90C0AFP-CE2
BD90GA3WEFJ-E2 vs BD900N1G-CTR
BD90GA3WEFJ-E2 vs BD9860MUV-E2
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described