☰
BD900N1G-CTR
BD900N1G-CTR
Active
Description:  QUICUR, NANO CAP, 150MA, ADJUSTA
Manufacturer:  Rohm Semiconductor
History Price: $1.34000
In Stock: 33440
BD900N1G-CTR Specification
Specification
Part No
BD900N1G-CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
42V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.8V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
60 μA
Current - Supply (Max)
-
PSRR
70dB (1kHz)
Control Features
-
Protection Features
Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
5-SSOP
BD900N1G-CTR Related Parts
BD90C0AFP-CE2
BD90C0AFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-E2
BD90C0AFPS-E2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AFPS-LBE2
BD90C0AFPS-LBE2
Rohm Semiconductor
1A FIXED OUTPUT LDO REGULATORS.
BD90C0AFPS-ME2
BD90C0AFPS-ME2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-3
BD90C0AHFP-CTR
BD90C0AHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90C0AWFP-CE2
BD90C0AWFP-CE2
Rohm Semiconductor
IC REG LINEAR 9V 1A TO252-5
BD90C0AWHFP-CTR
BD90C0AWHFP-CTR
Rohm Semiconductor
IC REG LINEAR 9V 1A HRP-5
BD90FC0WEFJ-E2
BD90FC0WEFJ-E2
Rohm Semiconductor
1A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90FD0WHFP-TR
BD90FD0WHFP-TR
Rohm Semiconductor
2A 9V, FIXED OUTPUT, HIGH-ACCURA
BD90GA3MEFJ-LBH2
BD90GA3MEFJ-LBH2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD90GA3MEFJ-ME2
BD90GA3MEFJ-ME2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP-J
BD90GA3WEFJ-E2
BD90GA3WEFJ-E2
Rohm Semiconductor
IC REG LINEAR 9V 300MA 8HTSOP
BD900N1G-CTR Description
Here%27s a comprehensive overview of the Rohm Semiconductor BD900N1G-CTR, including its specifications and features:

---

## Rohm Semiconductor BD900N1G-CTR Detailed Overview

The BD900N1G-CTR from Rohm Semiconductor is a versatile and high-performance DC-DC buck converter IC designed for efficient power regulation in a wide range of applications. It is engineered to provide stable and efficient conversion from a higher input voltage to a lower output voltage, making it suitable for various electronic systems.

## 1. General Description

The BD900N1G-CTR is a DC-DC buck converter with integrated switching capability, optimized for applications requiring reliable power conversion with high efficiency. It is designed to handle moderate to high current loads while maintaining low power dissipation and compact size. This device is particularly well-suited for power management in battery-operated devices, consumer electronics, and automotive systems.

## 2. Key Specifications

## 2.1 Input Voltage Range

- Minimum Input Voltage: 4.5V
- Maximum Input Voltage: 36V

The BD900N1G-CTR operates over a wide input voltage range, making it adaptable to various power sources and ensuring stable operation even with fluctuating input conditions.

## 2.2 Output Voltage

- Adjustable Output Voltage Range: 1.2V to 30V

The output voltage of the BD900N1G-CTR is adjustable, allowing flexibility in setting the desired voltage level according to the specific needs of the application. This wide range ensures compatibility with various load requirements.

## 2.3 Output Current

- Maximum Output Current: 3A

The converter can supply up to 3 amperes of continuous output current, which is suitable for many medium-power applications requiring significant current capacity.

## 2.4 Efficiency

- Typical Efficiency: Up to 92%

The BD900N1G-CTR is designed to achieve high efficiency, typically up to 92%. This high efficiency helps reduce power loss and heat generation, contributing to better overall system performance and battery life.

## 2.5 Switching Frequency

- Fixed Switching Frequency: 300kHz

The IC operates at a fixed switching frequency of 300kHz. This frequency is optimized to balance between efficiency and component size, ensuring effective power conversion while maintaining manageable component sizes.

## 2.6 Thermal and Protection Features

- Thermal Shutdown: Includes thermal shutdown protection to prevent damage due to overheating by disabling the converter when it exceeds a safe temperature threshold.
- Over-Current Protection (OCP): Features over-current protection to safeguard the device and the load from excessive current conditions.
- Under-Voltage Lockout (UVLO): Provides under-voltage lockout to ensure reliable operation by disabling the converter when the input voltage drops below a certain level.

## 2.7 Package Type

- Package: SOP-8 (Small Outline Package - 8 pins)

The BD900N1G-CTR is housed in a compact SOP-8 package, which allows for easy integration into various designs while providing sufficient space for heat dissipation.

## 3. Performance Features

## 3.1 High Efficiency

The high efficiency of up to 92% is achieved through the converter’s optimized design and switching frequency. This ensures minimal power loss and reduced heat generation, enhancing the overall performance and reliability of the system.

## 3.2 Wide Input Voltage Range

The wide input voltage range (4.5V to 36V) offers flexibility and adaptability to different power sources, making the BD900N1G-CTR suitable for a diverse range of applications.

## 3.3 Adjustable Output Voltage

The ability to adjust the output voltage from 1.2V to 30V allows for customization according to specific application requirements, providing versatility in power management.

## 3.4 Integrated Protection Features

The inclusion of thermal shutdown, over-current protection, and under-voltage lockout ensures that the BD900N1G-CTR operates reliably and protects both the device and the connected load from potential damage.

## 4. Applications

The BD900N1G-CTR is designed for a variety of applications due to its versatile specifications:

- Battery-Powered Devices: Ideal for portable electronics where efficient power conversion from a higher voltage source is required.
- Consumer Electronics: Suitable for use in various consumer electronics, including digital gadgets and small appliances, where stable and adjustable power is needed.
- Automotive Systems: Can be used in automotive power management systems to provide stable voltage from fluctuating input sources.
- Industrial Equipment: Suitable for industrial applications where robust power management is required to handle various load conditions and input voltages.

## 5. Summary

The Rohm Semiconductor BD900N1G-CTR is a high-performance DC-DC buck converter IC that provides efficient power conversion with an adjustable output voltage. With its wide input voltage range, high efficiency of up to 92%, and integrated protection features, it is well-suited for a range of applications including battery-powered devices, consumer electronics, automotive systems, and industrial equipment. Its compact SOP-8 package allows for easy integration into various designs, making it a versatile choice for efficient power management.

---

If you need further details or have any additional questions about the BD900N1G-CTR, feel free to ask!
BD900N1G-CTR Compare Parts
  • BD900N1G-CTR vs BD933N1WG-CTR
  • BD900N1G-CTR vs BD90GC0WEFJ-E2
  • BD900N1G-CTR vs BD90GC0MEFJ-ME2
  • BD900N1G-CTR vs BD90GC0MEFJ-LBH2
  • BD900N1G-CTR vs BD90GA5WEFJ-E2
  • BD900N1G-CTR vs BD90GA5MEFJ-ME2
  • BD900N1G-CTR vs BD90GA5MEFJ-LBH2
  • BD900N1G-CTR vs BD90GA3WNUX-TR
  • BD900N1G-CTR vs BD90GA3WEFJ-E2
  • BD900N1G-CTR vs BD90GA3MEFJ-ME2
  • BD900N1G-CTR vs BD90GA3MEFJ-LBH2
  • BD900N1G-CTR vs BD90FD0WHFP-TR
  • BD900N1G-CTR vs BD90FC0WEFJ-E2
  • BD900N1G-CTR vs BD90C0AWHFP-CTR
  • BD900N1G-CTR vs BD90C0AWFP-CE2
  • BD900N1G-CTR vs BD90C0AHFP-CTR
  • BD900N1G-CTR vs BD90C0AFPS-ME2
  • BD900N1G-CTR vs BD90C0AFPS-LBE2
  • BD900N1G-CTR vs BD90C0AFPS-E2
  • BD900N1G-CTR vs BD90C0AFP-CE2
  • BD900N1G-CTR vs BD9860MUV-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described