Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Rohm Semiconductor BD90C0AHFP-CTR
BD90C0AHFP-CTR
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 9V 1A HRP-5
Manufacturer:
Rohm Semiconductor
Datasheet:
BD90C0AHFP-CTR Datasheet
History Price: $1.93000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD90C0AHFP-CTR vs BD9860MUV-E2
Part No
BD90C0AHFP-CTR
BD9860MUV-E2
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
26.5V
-
Voltage - Output (Min/Fixed)
9V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
-
Current - Output
1A
-
Current - Quiescent (Iq)
2.5 mA
-
Current - Supply (Max)
2.5 mA
-
PSRR
50dB (120Hz)
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
-
Supplier Device Package
HRP-5
-