BD8820MUV-E2
BD8820MUV-E2
Obsolete
Description:  IC AMP D STER 45MW VQFN016V3030
Manufacturer:  Rohm Semiconductor
History Price: Obsolete
In Stock: 1200
BD8820MUV-E2 Specification
Specification
Part No
BD8820MUV-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
45mW x 2 @ 32Ohm
Voltage - Supply
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN016V3030
Package / Case
16-VFQFN Exposed Pad
BD8820MUV-E2 PDF Datasheet
BD8820MUV-E2 Related Parts
BD88200GUL-E2
BD88200GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88210GUL-E2
BD88210GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88215GUL-E2
BD88215GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88220GUL-E2
BD88220GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88400FJ-GE2
BD88400FJ-GE2
Rohm Semiconductor
IC AMP CLASS AB STER 80MW 14SOPJ
BD88400GUL-E2
BD88400GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88410GUL-E2
BD88410GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88415GUL-E2
BD88415GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88420GUL-E2
BD88420GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD8820MUV-E2 Compare Parts
  • BD8820MUV-E2 vs BD88415GUL-E2
  • BD8820MUV-E2 vs BD88410GUL-E2
  • BD8820MUV-E2 vs BD88400GUL-E2
  • BD8820MUV-E2 vs BD88400FJ-GE2
  • BD8820MUV-E2 vs BD88220GUL-E2
  • BD8820MUV-E2 vs BD88215GUL-E2
  • BD8820MUV-E2 vs BD88210GUL-E2
  • BD8820MUV-E2 vs BD88200GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested