BD88400FJ-GE2
BD88400FJ-GE2
Active
Description:  IC AMP CLASS AB STER 80MW 14SOPJ
Manufacturer:  Rohm Semiconductor
History Price: $2.08000
In Stock: 25600
BD88400FJ-GE2 Specification
Specification
Part No
BD88400FJ-GE2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-SOPJ
Package / Case
14-SOIC (0.154", 3.90mm Width)
BD88400FJ-GE2 Related Parts
BD88200GUL-E2
BD88200GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD8820MUV-E2
BD8820MUV-E2
Rohm Semiconductor
IC AMP D STER 45MW VQFN016V3030
BD88210GUL-E2
BD88210GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88215GUL-E2
BD88215GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88220GUL-E2
BD88220GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88400GUL-E2
BD88400GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88410GUL-E2
BD88410GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88415GUL-E2
BD88415GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88420GUL-E2
BD88420GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88400FJ-GE2 Compare Parts
  • BD88400FJ-GE2 vs BD88415GUL-E2
  • BD88400FJ-GE2 vs BD88410GUL-E2
  • BD88400FJ-GE2 vs BD88400GUL-E2
  • BD88400FJ-GE2 vs BD88220GUL-E2
  • BD88400FJ-GE2 vs BD88215GUL-E2
  • BD88400FJ-GE2 vs BD88210GUL-E2
  • BD88400FJ-GE2 vs BD8820MUV-E2
  • BD88400FJ-GE2 vs BD88200GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested