Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Rohm Semiconductor BD8820MUV-E2
BD8820MUV-E2
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP D STER 45MW VQFN016V3030
Manufacturer:
Rohm Semiconductor
Datasheet:
BD8820MUV-E2 Datasheet
History Price: Obsolete
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD8820MUV-E2 vs BD88210GUL-E2
Part No
BD8820MUV-E2
BD88210GUL-E2
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo) with Stereo Headphones
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
45mW x 2 @ 32Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VQFN016V3030
VCSP50L2
Package / Case
16-VFQFN Exposed Pad
14-UFBGA, CSPBGA