☰
BD88220GUL-E2
BD88220GUL-E2
Active
Description:  IC AMP AB STEREO 80MW VCSP50L2
Manufacturer:  Rohm Semiconductor
History Price: $2.28000
In Stock: 5600
BD88220GUL-E2 Specification
Specification
Part No
BD88220GUL-E2
Category
Linear - Amplifiers - Audio
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
Features
Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
VCSP50L2
Package / Case
14-UFBGA, CSPBGA
BD88220GUL-E2 Related Parts
BD88200GUL-E2
BD88200GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD8820MUV-E2
BD8820MUV-E2
Rohm Semiconductor
IC AMP D STER 45MW VQFN016V3030
BD88210GUL-E2
BD88210GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88215GUL-E2
BD88215GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88400FJ-GE2
BD88400FJ-GE2
Rohm Semiconductor
IC AMP CLASS AB STER 80MW 14SOPJ
BD88400GUL-E2
BD88400GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88410GUL-E2
BD88410GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88415GUL-E2
BD88415GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88420GUL-E2
BD88420GUL-E2
Rohm Semiconductor
IC AMP AB STEREO 80MW VCSP50L2
BD88220GUL-E2 Compare Parts
  • BD88220GUL-E2 vs BD88415GUL-E2
  • BD88220GUL-E2 vs BD88410GUL-E2
  • BD88220GUL-E2 vs BD88400GUL-E2
  • BD88220GUL-E2 vs BD88400FJ-GE2
  • BD88220GUL-E2 vs BD88215GUL-E2
  • BD88220GUL-E2 vs BD88210GUL-E2
  • BD88220GUL-E2 vs BD8820MUV-E2
  • BD88220GUL-E2 vs BD88200GUL-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos