Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Rohm Semiconductor BD6886GUL-E2
BD6886GUL-E2
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRVR 150MA 15VCSP
Manufacturer:
Rohm Semiconductor
Datasheet:
BD6886GUL-E2 Datasheet
History Price: Obsolete
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BD6886GUL-E2 Specification
Specification
Part No
BD6886GUL-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
800mOhm
Current - Output / Channel
150mA
Current - Peak Output
-
Voltage - Supply
2.5V ~ 5.5V
Voltage - Load
2.5V ~ 5.5V
Operating Temperature
-25 ℃ ~ 150 ℃ (TJ)
Features
-
Fault Protection
Over Temperature, UVLO
Mounting Type
Surface Mount
Package / Case
15-UFBGA, CSPBGA
Supplier Device Package
15-VCSP50L2 (2.1x2.1)
BD6886GUL-E2 PDF Datasheet
BD6886GUL-E2 Datasheet
Click and Download: BD6886GUL-E2 Datasheet
BD6886GUL-E2 Related Parts
BD6220F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BD6220HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA HRP7
BD6221F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 8SOP
BD6221HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A HRP7
BD6222FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A 25HSOP
BD6222HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A HRP7
BD6225FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 25HSOP
BD6226FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BD6369GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 400MA 15VCSP
BD6640KUT-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 64TQFP
BD6883GUL-E2
Rohm Semiconductor
IC HALF BRIDG DRV 150MA VCSP50L1
BD6884GUW-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR VBGA035W040
BD6886GUL-E2 Compare Parts
BD6886GUL-E2 vs BD6883GUL-E2
BD6886GUL-E2 vs BD6640KUT-E2
BD6886GUL-E2 vs BD6369GUL-E2
BD6886GUL-E2 vs BD6226FP-E2
BD6886GUL-E2 vs BD6225FP-E2
BD6886GUL-E2 vs BD6222HFP-TR
BD6886GUL-E2 vs BD6222FP-E2
BD6886GUL-E2 vs BD6221HFP-TR
BD6886GUL-E2 vs BD6221F-E2
BD6886GUL-E2 vs BD6220HFP-TR
BD6886GUL-E2 vs BD6220F-E2
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****