BD6221F-E2
BD6221F-E2
Active
Description:  IC HALF BRIDGE DRIVER 1A 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6221F-E2 Datasheet
History Price: $2.88000
In Stock: 38300
BD6221F-E2 Specification
Specification
Part No
BD6221F-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
1.5Ohm
Current - Output / Channel
1A
Current - Peak Output
-
Voltage - Supply
6V ~ 15V
Voltage - Load
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD6221F-E2 Related Parts
BD6220F-E2
BD6220F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BD6220HFP-TR
BD6220HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA HRP7
BD6221HFP-TR
BD6221HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A HRP7
BD6222FP-E2
BD6222FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A 25HSOP
BD6222HFP-TR
BD6222HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A HRP7
BD6225FP-E2
BD6225FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 25HSOP
BD6226FP-E2
BD6226FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BD6369GUL-E2
BD6369GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 400MA 15VCSP
BD6640KUT-E2
BD6640KUT-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 64TQFP
BD6883GUL-E2
BD6883GUL-E2
Rohm Semiconductor
IC HALF BRIDG DRV 150MA VCSP50L1
BD6884GUW-E2
BD6884GUW-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR VBGA035W040
BD6886GUL-E2
BD6886GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 150MA 15VCSP
BD6221F-E2 Description
The Rohm Semiconductor BD6221F-E2 is a highly integrated motor driver IC designed for driving DC motors and stepper motors in various applications, including consumer electronics, robotics, and automotive systems. This device is recognized for its efficiency, compact design, and advanced control features, making it suitable for a wide range of motor control applications.

## Key Features

1. Dual H-Bridge Configuration: The BD6221F-E2 features a dual H-bridge configuration, allowing it to control two DC motors or one stepper motor simultaneously. This flexibility is essential for applications requiring independent control of multiple motors.

2. Wide Operating Voltage Range: The device operates over a broad voltage range, typically from 2.5V to 15V. This makes it suitable for battery-operated devices as well as those powered by standard power supplies, enhancing its versatility.

3. High Output Current: The BD6221F-E2 can deliver a continuous output current of up to 1.5A per channel, with a peak current capability of up to 2.5A. This high current rating allows it to drive larger motors effectively without the need for additional external components.

4. PWM Control: The IC supports Pulse Width Modulation (PWM) control, enabling precise speed control of the motors. This feature is crucial for applications that require variable speed operation, such as robotics and automation.

5. Built-in Protection Features: The BD6221F-E2 includes several protection mechanisms, such as thermal shutdown, overcurrent protection, and under-voltage lockout. These features help ensure reliable operation and protect the device from damage under fault conditions.

6. Compact Package: The device is available in a compact HTSOP-B28 package, which helps save space on the PCB. This is particularly beneficial in applications where board real estate is limited.

7. Low Standby Current: The BD6221F-E2 is designed to consume low standby current, making it suitable for battery-powered applications where power efficiency is critical.

## Specifications

- Supply Voltage (VCC): 2.5V to 15V
- Output Current (IO): 1.5A (continuous), 2.5A (peak)
- Logic Input Voltage (VIH): 2.0V (minimum for high level)
- Logic Input Voltage (VIL): 0.8V (maximum for low level)
- Operating Temperature Range: -40°C to +85°C
- Thermal Resistance (θJA): 50°C/W (typical)
- Control Method: PWM control for speed regulation
- Protection Features: Thermal shutdown, overcurrent protection, under-voltage lockout
- Package Type: HTSOP-B28
- Standby Current: 10 µA (typical)

## Applications

The BD6221F-E2 is suitable for a variety of applications, including:

- Robotics: Ideal for driving motors in robotic arms, wheels, and other moving components.
- Automotive: Used in applications such as power windows, seat adjustments, and other motor-driven systems.
- Consumer Electronics: Suitable for devices like printers, scanners, and small appliances that require efficient motor control.
- Industrial Equipment: Can be utilized in conveyor systems, automated machinery, and other industrial applications.

## Conclusion

The Rohm Semiconductor BD6221F-E2 is a versatile and efficient motor driver IC that offers a range of features suitable for various applications. Its dual H-bridge configuration, wide operating voltage range, and built-in protection mechanisms make it an excellent choice for designers looking to implement reliable motor control solutions in their projects. With its compact size, robust performance, and low standby current, the BD6221F-E2 stands out as a reliable component in the field of motor drivers, catering to the needs of modern electronic applications.
BD6221F-E2 Compare Parts
  • BD6221F-E2 vs BD6884GUW-E2
  • BD6221F-E2 vs BD6883GUL-E2
  • BD6221F-E2 vs BD6640KUT-E2
  • BD6221F-E2 vs BD6369GUL-E2
  • BD6221F-E2 vs BD6226FP-E2
  • BD6221F-E2 vs BD6225FP-E2
  • BD6221F-E2 vs BD6222HFP-TR
  • BD6221F-E2 vs BD6222FP-E2
  • BD6221F-E2 vs BD6221HFP-TR
  • BD6221F-E2 vs BD6220HFP-TR
  • BD6221F-E2 vs BD6220F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.