BD6220F-E2
BD6220F-E2
Active
Description:  IC HALF BRIDGE DRIVER 500MA 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6220F-E2 Datasheet
History Price: $2.85000
In Stock: 26100
BD6220F-E2 Specification
Specification
Part No
BD6220F-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
1.5Ohm
Current - Output / Channel
500mA
Current - Peak Output
-
Voltage - Supply
6V ~ 15V
Voltage - Load
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-SOP
BD6220F-E2 Related Parts
BD6220HFP-TR
BD6220HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA HRP7
BD6221F-E2
BD6221F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 8SOP
BD6221HFP-TR
BD6221HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A HRP7
BD6222FP-E2
BD6222FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A 25HSOP
BD6222HFP-TR
BD6222HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A HRP7
BD6225FP-E2
BD6225FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 25HSOP
BD6226FP-E2
BD6226FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BD6369GUL-E2
BD6369GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 400MA 15VCSP
BD6640KUT-E2
BD6640KUT-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 64TQFP
BD6883GUL-E2
BD6883GUL-E2
Rohm Semiconductor
IC HALF BRIDG DRV 150MA VCSP50L1
BD6884GUW-E2
BD6884GUW-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR VBGA035W040
BD6886GUL-E2
BD6886GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 150MA 15VCSP
BD6220F-E2 Compare Parts
  • BD6220F-E2 vs BD6884GUW-E2
  • BD6220F-E2 vs BD6883GUL-E2
  • BD6220F-E2 vs BD6640KUT-E2
  • BD6220F-E2 vs BD6369GUL-E2
  • BD6220F-E2 vs BD6226FP-E2
  • BD6220F-E2 vs BD6225FP-E2
  • BD6220F-E2 vs BD6222HFP-TR
  • BD6220F-E2 vs BD6222FP-E2
  • BD6220F-E2 vs BD6221HFP-TR
  • BD6220F-E2 vs BD6221F-E2
  • BD6220F-E2 vs BD6220HFP-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad