☰
BD6222FP-E2
BD6222FP-E2
Active
Description:  IC HALF BRIDGE DRIVER 2A 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD6222FP-E2 Datasheet
History Price: $4.45000
In Stock: 20050
BD6222FP-E2 Specification
Specification
Part No
BD6222FP-E2
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (2)
Applications
DC Motors, General Purpose
Interface
Logic
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
1Ohm
Current - Output / Channel
2A
Current - Peak Output
-
Voltage - Supply
6V ~ 15V
Voltage - Load
6V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
-
Fault Protection
Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
BD6222FP-E2 Related Parts
BD6220F-E2
BD6220F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA 8SOP
BD6220HFP-TR
BD6220HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 500MA HRP7
BD6221F-E2
BD6221F-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 8SOP
BD6221HFP-TR
BD6221HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A HRP7
BD6222HFP-TR
BD6222HFP-TR
Rohm Semiconductor
IC HALF BRIDGE DRIVER 2A HRP7
BD6225FP-E2
BD6225FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 25HSOP
BD6226FP-E2
BD6226FP-E2
Rohm Semiconductor
IC HALF BRIDGE DRIVER 1A 25HSOP
BD6369GUL-E2
BD6369GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 400MA 15VCSP
BD6640KUT-E2
BD6640KUT-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 500MA 64TQFP
BD6883GUL-E2
BD6883GUL-E2
Rohm Semiconductor
IC HALF BRIDG DRV 150MA VCSP50L1
BD6884GUW-E2
BD6884GUW-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR VBGA035W040
BD6886GUL-E2
BD6886GUL-E2
Rohm Semiconductor
IC HALF BRIDGE DRVR 150MA 15VCSP
BD6222FP-E2 Description
The Rohm Semiconductor BD6222FP-E2 is a high-current, low-saturation NPN Darlington transistor array designed for switching and load-driving applications. It integrates multiple transistor channels with built-in protection features in a single package, enabling designers to control inductive and resistive loads efficiently with minimal external components. The device is optimized for use in automotive electronics, industrial control circuits, and consumer devices requiring reliable high-current switching, low saturation voltage, and thermal robustness. Its integrated features and compact package allow for simplified circuit design while maintaining consistent performance under demanding operational conditions.

## Device Architecture and Technology

The BD6222FP-E2 utilizes a Darlington transistor configuration with integrated protection circuitry:

* High-current NPN Darlington transistors provide amplified output current with minimal base drive requirements, enabling efficient interfacing with logic-level control signals.
* Integrated flyback diodes for each channel protect the transistors from voltage spikes caused by inductive load switching.
* Low-saturation voltage design minimizes conduction losses and improves efficiency in load-driving applications.
* Thermal protection built into the device prevents damage under sustained high-current operation.
* Optimized die layout reduces internal resistance and improves uniform current distribution across the transistor array.
* Multi-channel integration allows compact control of multiple loads from a single IC footprint, reducing PCB complexity.

This architecture enables robust, high-current switching with built-in protection for inductive loads and efficient thermal management.

## Electrical Characteristics

The BD6222FP-E2 is characterized by electrical parameters optimized for load-driving applications:

* Collector-emitter voltage (VCEO): 50 V maximum, allowing operation with moderate supply voltages common in automotive and industrial systems.
* Collector current (IC): 1 A per channel continuous, suitable for driving small motors, relays, LEDs, and solenoids.
* Saturation voltage (VCE(sat)): typically 1.0 V at IC = 0.5 A and IB = 25 mA, minimizing voltage drop across the device and reducing power loss.
* Base-emitter voltage (VBE(on)): 2.0 V typical for reliable transistor conduction.
* Input current: compatible with standard logic-level outputs, typically 5 mA per channel for full saturation at 1 A load.
* Integrated flyback diode reverse voltage (VR): 50 V maximum, protecting the device during inductive load switching events.
* Leakage current (ICEX): less than 1 µA at VCE = 50 V, ensuring minimal standby current draw.

These electrical characteristics support reliable and efficient switching for multiple types of loads.

## Switching Performance

The BD6222FP-E2 is optimized for moderate-speed load switching:

* Rise time and fall time: typically 1 µs for load currents up to 500 mA, suitable for driving relays, LEDs, and small motor loads.
* Switching frequency: practical operation up to tens of kHz depending on load and thermal constraints.
* Built-in flyback diodes enable safe switching of inductive loads without additional external diodes.
* Darlington configuration provides high current gain (hFE), reducing required input drive and enabling direct interface with logic circuits.

These features make the device effective for controlling resistive, inductive, and mixed loads with minimal external circuitry.

## Thermal Management and Package

The BD6222FP-E2 is supplied in a package optimized for high-current operation and heat dissipation:

* Package: SOP-8 or SSOP variants with 8 pins, allowing easy integration into compact PCBs.
* Junction-to-ambient thermal resistance (RθJA): typically 80°C/W in free-air mounting; improved PCB copper planes reduce junction temperature under continuous operation.
* Maximum junction temperature (TJ): 150°C, suitable for automotive and industrial environments.
* Thermal design allows continuous load-driving while maintaining safe device temperatures.
* Compact multi-channel package reduces PCB footprint while providing efficient heat conduction to the board.

Proper thermal design ensures reliable operation under high-current and high-duty-cycle conditions.

## Protection and Reliability Features

The BD6222FP-E2 integrates protection features to enhance robustness:

* Internal flyback diodes provide inductive load protection, preventing voltage spikes from damaging the transistors.
* Thermal protection reduces risk of overheating during continuous high-current operation.
* Darlington configuration provides inherent high current gain for safe low-drive operation.
* Designed for reliable operation over automotive and industrial temperature ranges, typically −40°C to +85°C or higher.
* Integrated channel isolation ensures that individual load switching does not interfere with adjacent channels.

These features reduce system-level design complexity while enhancing reliability for multiple load-driving applications.

## Application Suitability

The BD6222FP-E2 is suitable for a broad range of high-current switching applications:

* Automotive load drivers, including lamp drivers, fan control, and solenoid activation.
* Industrial control circuits, such as relay boards, valve actuators, and small motor drivers.
* Consumer electronics requiring multi-channel load switching, including LED arrays and small electromechanical devices.
* Portable and battery-powered devices where efficient, low-saturation voltage switching improves energy usage.
* Multi-channel driver applications in embedded systems and IoT devices where compact, integrated solutions simplify design and reduce component count.

Overall, the Rohm Semiconductor BD6222FP-E2 provides a robust, high-current Darlington transistor array for efficient multi-load switching. Its low saturation voltage, integrated flyback protection, thermal robustness, and compact multi-channel packaging enable designers to implement reliable and efficient load control circuits in automotive, industrial, and consumer applications.
BD6222FP-E2 Compare Parts
  • BD6222FP-E2 vs BD6884GUW-E2
  • BD6222FP-E2 vs BD6883GUL-E2
  • BD6222FP-E2 vs BD6640KUT-E2
  • BD6222FP-E2 vs BD6369GUL-E2
  • BD6222FP-E2 vs BD6226FP-E2
  • BD6222FP-E2 vs BD6225FP-E2
  • BD6222FP-E2 vs BD6222HFP-TR
  • BD6222FP-E2 vs BD6221HFP-TR
  • BD6222FP-E2 vs BD6221F-E2
  • BD6222FP-E2 vs BD6220HFP-TR
  • BD6222FP-E2 vs BD6220F-E2
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****