BA6920FP-Y
BA6920FP-Y
Active
Description:  IC MOTOR DRIVER 6.5V-34V 25HSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6920FP-Y Datasheet
History Price: Active
In Stock: 39400
BA6920FP-Y Specification
Specification
Part No
BA6920FP-Y
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Interface
On/Off
Technology
Bipolar
Step Resolution
-
Applications
Media Player
Current - Output
1A
Voltage - Supply
6.5V ~ 34V
Voltage - Load
6.5V ~ 34V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
Supplier Device Package
25-HSOP
BA6920FP-Y Related Parts
BA6209
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6238AN
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6920FP-Y Compare Parts
  • BA6920FP-Y vs BA6951FS-E2
  • BA6920FP-Y vs BA6920FP-YE2
  • BA6920FP-Y vs BA6908F-E2
  • BA6920FP-Y vs BA6906F-E2
  • BA6920FP-Y vs BA6901F-E2
  • BA6920FP-Y vs BA6868FM-E2
  • BA6920FP-Y vs BA6859AFP-YE2
  • BA6920FP-Y vs BA6849FS-E2
  • BA6920FP-Y vs BA6846FV-E2
  • BA6920FP-Y vs BA6845FS-E2
  • BA6920FP-Y vs BA6840BFS-E2
  • BA6920FP-Y vs BA6840BFP-E2
  • BA6920FP-Y vs BA6680FS-E2
  • BA6920FP-Y vs BA6665FM-E2
  • BA6920FP-Y vs BA6664FM-E2
  • BA6920FP-Y vs BA6506F-GE2
  • BA6920FP-Y vs BA6428F-E2
  • BA6920FP-Y vs BA6427F-E2
  • BA6920FP-Y vs BA6424AFS-E2
  • BA6920FP-Y vs BA6423AF-E2
  • BA6920FP-Y vs BA6418N
  • BA6920FP-Y vs BA6417F-E2
  • BA6920FP-Y vs BA6406F-E2
  • BA6920FP-Y vs BA6289F-E2
  • BA6920FP-Y vs BA6288FS-E2
  • BA6920FP-Y vs BA6287F-E2
  • BA6920FP-Y vs BA6286N
  • BA6920FP-Y vs BA6285FS-E2
  • BA6920FP-Y vs BA6285FP-E2
  • BA6920FP-Y vs BA6285AFP-YE2
  • BA6920FP-Y vs BA6283N
  • BA6920FP-Y vs BA6254FS-E2
  • BA6920FP-Y vs BA6247FP-YE2
  • BA6920FP-Y vs BA6247
  • BA6920FP-Y vs BA6238AN
  • BA6920FP-Y vs BA6238A
  • BA6920FP-Y vs BA6235F-E2
  • BA6920FP-Y vs BA6222
  • BA6920FP-Y vs BA6219BFP-YE2
  • BA6920FP-Y vs BA6219B
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description