Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6238A
BA6238A
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 8V-18V 10HSIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6238A Datasheet
History Price: Obsolete
In Stock: 24300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6238A Specification
Specification
Part No
BA6238A
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
1.6A
Voltage - Supply
8V ~ 18V
Voltage - Load
8V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
10-SIP Exposed Tab
Supplier Device Package
10-HSIP
BA6238A PDF Datasheet
BA6238A Datasheet
Click and Download: BA6238A Datasheet
BA6238A Related Parts
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238AN
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10SIP
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6285AFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-24V 25HSOP
BA6238A Compare Parts
BA6238A vs BA6951FS-E2
BA6238A vs BA6920FP-YE2
BA6238A vs BA6920FP-Y
BA6238A vs BA6908F-E2
BA6238A vs BA6906F-E2
BA6238A vs BA6901F-E2
BA6238A vs BA6868FM-E2
BA6238A vs BA6859AFP-YE2
BA6238A vs BA6849FS-E2
BA6238A vs BA6846FV-E2
BA6238A vs BA6845FS-E2
BA6238A vs BA6840BFS-E2
BA6238A vs BA6840BFP-E2
BA6238A vs BA6680FS-E2
BA6238A vs BA6665FM-E2
BA6238A vs BA6664FM-E2
BA6238A vs BA6506F-GE2
BA6238A vs BA6428F-E2
BA6238A vs BA6427F-E2
BA6238A vs BA6424AFS-E2
BA6238A vs BA6423AF-E2
BA6238A vs BA6418N
BA6238A vs BA6417F-E2
BA6238A vs BA6406F-E2
BA6238A vs BA6289F-E2
BA6238A vs BA6288FS-E2
BA6238A vs BA6287F-E2
BA6238A vs BA6286N
BA6238A vs BA6285FS-E2
BA6238A vs BA6285FP-E2
BA6238A vs BA6285AFP-YE2
BA6238A vs BA6283N
BA6238A vs BA6254FS-E2
BA6238A vs BA6247FP-YE2
BA6238A vs BA6247
BA6238A vs BA6238AN
BA6238A vs BA6235F-E2
BA6238A vs BA6222
BA6238A vs BA6219BFP-YE2
BA6238A vs BA6219B
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend