BA6238AN
BA6238AN
Obsolete
Description:  IC MOTOR DRIVER 8V-18V 10SIP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6238AN Datasheet
History Price: Obsolete
In Stock: 13100
BA6238AN Specification
Specification
Part No
BA6238AN
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
-
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
1.6A
Voltage - Supply
8V ~ 18V
Voltage - Load
8V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
10-SIP
Supplier Device Package
10-SIP
BA6238AN PDF Datasheet
BA6238AN Related Parts
BA6209
BA6209
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10HSIP
BA6209N
BA6209N
Rohm Semiconductor
IC MOTOR DRIVER 6V-18V 10SIP
BA6219B
BA6219B
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6219BFP-YE2
BA6219BFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6222
BA6222
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6235F-E2
BA6235F-E2
Rohm Semiconductor
IC MOTOR DRIVER 1.8V-5V 8SOP
BA6238A
BA6238A
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247
BA6247
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 10HSIP
BA6247FP-YE2
BA6247FP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 8V-18V 25HSOP
BA6254FS-E2
BA6254FS-E2
Rohm Semiconductor
IC MOTOR DRIVER20V--6V 16SSOPA
BA6283N
BA6283N
Rohm Semiconductor
IC MOTOR DRIVER 5.5V-15V 9SIP
BA6285AFP-YE2
BA6285AFP-YE2
Rohm Semiconductor
IC MOTOR DRIVER 4.5V-24V 25HSOP
BA6238AN Description
The Rohm Semiconductor BA6238AN is a highly integrated voltage regulator designed for various applications, particularly in consumer electronics and automotive systems. This device is known for its reliability, efficiency, and compact design, making it suitable for a wide range of power management tasks. Below is a detailed overview of its specifications, features, and applications.

## Overview

The BA6238AN is a low-dropout (LDO) voltage regulator that provides a stable output voltage with minimal input-output voltage differential. This characteristic is particularly beneficial in battery-powered devices where maximizing battery life is crucial. The device is designed to deliver a consistent output voltage while minimizing power loss, making it an excellent choice for applications requiring efficient power management.

## Key Specifications

1. Input Voltage Range:
- The BA6238AN operates within a wide input voltage range, typically from 4.5V to 30V. This flexibility allows it to be used in various applications with different power supply requirements.

2. Output Voltage:
- The device is available in several fixed output voltage options, including 3.3V, 5V, and adjustable versions. The adjustable version allows users to set the output voltage according to their specific needs using external resistors.

3. Output Current:
- The BA6238AN can deliver a maximum output current of up to 1A. This capability makes it suitable for powering a variety of devices, from low-power sensors to more demanding loads.

4. Dropout Voltage:
- One of the key features of the BA6238AN is its low dropout voltage, typically around 0.2V at 1A output current. This low dropout characteristic ensures that the regulator can maintain a stable output voltage even when the input voltage is close to the output voltage.

5. Power Dissipation:
- The device is designed to handle significant power dissipation, with thermal protection features that prevent overheating. The maximum power dissipation is determined by the thermal resistance and the ambient temperature.

6. Quiescent Current:
- The BA6238AN has a low quiescent current, typically around 30µA, which is advantageous for battery-operated devices as it helps to extend battery life during idle periods.

7. Protection Features:
- The regulator includes several built-in protection features, such as:
- Overcurrent Protection (OCP): Prevents damage to the device and the load by limiting the output current.
- Thermal Shutdown (TSD): Automatically shuts down the regulator if the junction temperature exceeds a certain threshold, protecting the device from overheating.
- Reverse Polarity Protection: Safeguards the device from damage due to incorrect power supply connections.

8. Package Type:
- The BA6238AN is typically available in a compact TO-220 package, which facilitates easy mounting and heat dissipation. This package type is suitable for applications where space is limited.

## Applications

The Rohm Semiconductor BA6238AN is suitable for a wide range of applications, including but not limited to:
- Consumer electronics (e.g., audio equipment, gaming consoles)
- Automotive electronics (e.g., infotainment systems, sensors)
- Industrial equipment
- Battery-powered devices
- Telecommunications equipment

## Conclusion

The Rohm Semiconductor BA6238AN is a versatile and efficient voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, low dropout voltage, and robust protection features, it is an ideal choice for designers looking to implement reliable power management solutions in their products. Its compact design and ability to deliver up to 1A of output current make it suitable for a variety of applications, ensuring stable performance and efficiency.
BA6238AN Compare Parts
  • BA6238AN vs BA6951FS-E2
  • BA6238AN vs BA6920FP-YE2
  • BA6238AN vs BA6920FP-Y
  • BA6238AN vs BA6908F-E2
  • BA6238AN vs BA6906F-E2
  • BA6238AN vs BA6901F-E2
  • BA6238AN vs BA6868FM-E2
  • BA6238AN vs BA6859AFP-YE2
  • BA6238AN vs BA6849FS-E2
  • BA6238AN vs BA6846FV-E2
  • BA6238AN vs BA6845FS-E2
  • BA6238AN vs BA6840BFS-E2
  • BA6238AN vs BA6840BFP-E2
  • BA6238AN vs BA6680FS-E2
  • BA6238AN vs BA6665FM-E2
  • BA6238AN vs BA6664FM-E2
  • BA6238AN vs BA6506F-GE2
  • BA6238AN vs BA6428F-E2
  • BA6238AN vs BA6427F-E2
  • BA6238AN vs BA6424AFS-E2
  • BA6238AN vs BA6423AF-E2
  • BA6238AN vs BA6418N
  • BA6238AN vs BA6417F-E2
  • BA6238AN vs BA6406F-E2
  • BA6238AN vs BA6289F-E2
  • BA6238AN vs BA6288FS-E2
  • BA6238AN vs BA6287F-E2
  • BA6238AN vs BA6286N
  • BA6238AN vs BA6285FS-E2
  • BA6238AN vs BA6285FP-E2
  • BA6238AN vs BA6285AFP-YE2
  • BA6238AN vs BA6283N
  • BA6238AN vs BA6254FS-E2
  • BA6238AN vs BA6247FP-YE2
  • BA6238AN vs BA6247
  • BA6238AN vs BA6238A
  • BA6238AN vs BA6235F-E2
  • BA6238AN vs BA6222
  • BA6238AN vs BA6219BFP-YE2
  • BA6238AN vs BA6219B
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description