Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6920FP-Y
BA6920FP-Y
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6.5V-34V 25HSOP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6920FP-Y Datasheet
History Price: Active
In Stock: 39400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6920FP-Y vs BA6238A
Part No
BA6920FP-Y
BA6238A
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
On/Off
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1A
1.6A
Voltage - Supply
6.5V ~ 34V
8V ~ 18V
Voltage - Load
6.5V ~ 34V
8V ~ 18V
Operating Temperature
-30 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
25-SOP (0.213", 5.40mm Width) + 2 Heat Tabs
10-SIP Exposed Tab
Supplier Device Package
25-HSOP
10-HSIP