HA2-5102-2
HA2-5102-2
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   HA2-5102-2 Datasheet
History Price: $155.07000
In Stock: 7000
HA2-5102-2 Specification
Specification
Part No
HA2-5102-2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
3V/μs
Gain Bandwidth Product
47 kHz
-3db Bandwidth
-
Current - Input Bias
130 nA
Voltage - Input Offset
500 μV
Current - Supply
3mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
40 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
HA2-5102-2 Related Parts
HA2-2500/883
HA2-2500/883
Intersil
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2500/883X114
HA2-2500/883X114
Harris Corporation
PRECISION HIGH SLEW RATE OPERATI
HA2-2502-8
HA2-2502-8
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2505-7
HA2-2505-7
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2510-8
HA2-2510-8
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2525-7
HA2-2525-7
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2529-5
HA2-2529-5
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2529/883
HA2-2529/883
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2541-2
HA2-2541-2
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2542/883
HA2-2542/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2544-2
HA2-2544-2
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-2544-5
HA2-2544-5
Harris Corporation
IC OPAMP GP 1 CIRCUIT TO99-8
HA2-5102-2 Compare Parts
  • HA2-5102-2 vs HA2-5180-8
  • HA2-5102-2 vs HA2-5180-2
  • HA2-5102-2 vs HA2-5177/883
  • HA2-5102-2 vs HA2-5177-5
  • HA2-5102-2 vs HA2-5170-8X114
  • HA2-5102-2 vs HA2-5170-8
  • HA2-5102-2 vs HA2-5170-5
  • HA2-5102-2 vs HA2-5170-2
  • HA2-5102-2 vs HA2-5162-5
  • HA2-5102-2 vs HA2-5160-5X136
  • HA2-5102-2 vs HA2-5160-5
  • HA2-5102-2 vs HA2-5160-2
  • HA2-5102-2 vs HA2-5160-2
  • HA2-5102-2 vs HA2-5152/883
  • HA2-5102-2 vs HA2-5152-5
  • HA2-5102-2 vs HA2-5152-2
  • HA2-5102-2 vs HA2-5151/883
  • HA2-5102-2 vs HA2-5151-5
  • HA2-5102-2 vs HA2-5151-2
  • HA2-5102-2 vs HA2-5147A-5
  • HA2-5102-2 vs HA2-5147-2
  • HA2-5102-2 vs HA2-5142-5
  • HA2-5102-2 vs HA2-5142-2
  • HA2-5102-2 vs HA2-5141-2
  • HA2-5102-2 vs HA2-5137A-5
  • HA2-5102-2 vs HA2-5137-5
  • HA2-5102-2 vs HA2-5137-2
  • HA2-5102-2 vs HA2-5135/883
  • HA2-5102-2 vs HA2-5135-7
  • HA2-5102-2 vs HA2-5130-2
  • HA2-5102-2 vs HA2-5127A-5
  • HA2-5102-2 vs HA2-5111/883
  • HA2-5102-2 vs HA2-5111-5
  • HA2-5102-2 vs HA2-5111-2
  • HA2-5102-2 vs HA2-5102-5
  • HA2-5102-2 vs HA2-5101-5
  • HA2-5102-2 vs HA2-2725-5
  • HA2-5102-2 vs HA2-2720-8
  • HA2-5102-2 vs HA2-2705-5
  • HA2-5102-2 vs HA2-2700R2859
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.