Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Rochester Electronics HA2-5102-2
HA2-5102-2
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:
Rochester Electronics
Datasheet:
HA2-5102-2 Datasheet
History Price: $155.07000
In Stock: 7000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
HA2-5102-2 vs HA2-5135/883
Part No
HA2-5102-2
HA2-5135/883
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Intersil
Series
-
Military, MIL-STD-883
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3V/μs
-
Gain Bandwidth Product
47 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
130 nA
4 nA
Voltage - Input Offset
500 μV
75 μV
Current - Supply
3mA
-
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
40 V
30 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8