HA2-5102-2
HA2-5102-2
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   HA2-5102-2 Datasheet
History Price: $155.07000
In Stock: 7000
HA2-5102-2 vs HA2-5137-2
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
-
-
Slew Rate
3V/μs
20V/μs
Gain Bandwidth Product
47 kHz
80 MHz
-3db Bandwidth
-
-
Current - Input Bias
130 nA
15 nA
Voltage - Input Offset
500 μV
30 μV
Current - Supply
3mA
3.5mA
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
40 V
44 V
Voltage - Supply Span (Max)
40 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8