HA2-5102-2
HA2-5102-2
Active
Description:  IC OPAMP GP 2 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   HA2-5102-2 Datasheet
History Price: $155.07000
In Stock: 7000
HA2-5102-2 vs HA2-5142-5
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
3V/μs
1.5V/μs
Gain Bandwidth Product
47 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
130 nA
45 nA
Voltage - Input Offset
500 μV
2 mV
Current - Supply
3mA
100μA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
40 V
3 V
Voltage - Supply Span (Max)
40 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
TO-99-8