R5F72434D100FP#U0
R5F72434D100FP#U0
Not For New Designs
Description:  IC MCU 32BIT 256KB FLSH 100LFQFP
Manufacturer:  Renesas Electronics
History Price: $32.12333
In Stock: 6175
R5F72434D100FP#U0 Specification
Specification
Part No
R5F72434D100FP#U0
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
SuperH SH7243
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
SH2A
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
SCI
Peripherals
DMA, PWM, WDT
Number of I/O
63
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 8x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-LQFP
Supplier Device Package
100-LFQFP (14x14)
R5F72434D100FP#U0 Related Parts
R5F1006AASP#10
R5F1006AASP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#30
R5F1006AASP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#50
R5F1006AASP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#V0
R5F1006AASP#V0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#X0
R5F1006AASP#X0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#30
R5F1006ADSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#50
R5F1006ADSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#10
R5F1006AGSP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#30
R5F1006AGSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#50
R5F1006AGSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006CASP#10
R5F1006CASP#10
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#30
R5F1006CASP#30
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F72434D100FP#U0 Compare Parts
  • R5F72434D100FP#U0 vs R5F72867N100FA#U2
  • R5F72434D100FP#U0 vs R5F72866D100FP#U2
  • R5F72434D100FP#U0 vs R5F72865N100FP#U2
  • R5F72434D100FP#U0 vs R5F72865N100FA#U2
  • R5F72434D100FP#U0 vs R5F72865D100FP#U2
  • R5F72434D100FP#U0 vs R5F72865D100FA#U2
  • R5F72434D100FP#U0 vs R5F72856N100FP#U2
  • R5F72434D100FP#U0 vs R5F72856D100FP#U2
  • R5F72434D100FP#U0 vs R5F72855D100FP#U2
  • R5F72434D100FP#U0 vs R5F72433D100FP#U0
  • R5F72434D100FP#U0 vs R5F72167GDFA#V1
  • R5F72434D100FP#U0 vs R5F72167BDBG#U1
  • R5F72434D100FP#U0 vs R5F72167ADFP#V1
  • R5F72434D100FP#U0 vs R5F72167ADFA#V1
  • R5F72434D100FP#U0 vs R5F72167ADBG#U1
  • R5F72434D100FP#U0 vs R5F72166ADFP#V1
  • R5F72434D100FP#U0 vs R5F72166ADFA#V1
  • R5F72434D100FP#U0 vs R5F72165GDFA#V1
  • R5F72434D100FP#U0 vs R5F72165BDFA#V1
  • R5F72434D100FP#U0 vs R5F72165ADFP#V1
  • R5F72434D100FP#U0 vs R5F72165ADFA#V1
  • R5F72434D100FP#U0 vs R5F72165ADBG#U1
  • R5F72434D100FP#U0 vs R5F72147HDFP#V1
  • R5F72434D100FP#U0 vs R5F72147GDFP#V1
  • R5F72434D100FP#U0 vs R5F72147BDBG#U1
  • R5F72434D100FP#U0 vs R5F72147ADFA#V1
  • R5F72434D100FP#U0 vs R5F72145HDFP#V1
  • R5F72434D100FP#U0 vs R5F72145HDFA#V1
  • R5F72434D100FP#U0 vs R5F72145GDFA#V1
  • R5F72434D100FP#U0 vs R5F72145GDBG#U1
  • R5F72434D100FP#U0 vs R5F72145BDFA#V1
  • R5F72434D100FP#U0 vs R5F72145BDBG#U1
  • R5F72434D100FP#U0 vs R5F72145ADFP#V1
  • R5F72434D100FP#U0 vs R5F72145ADBG#U1
  • R5F72434D100FP#U0 vs R5F64610KFP#U0
  • R5F72434D100FP#U0 vs R5F64610JFP#U0
  • R5F72434D100FP#U0 vs R5F64333JFD
  • R5F72434D100FP#U0 vs R5F64189PFD#UB
  • R5F72434D100FP#U0 vs R5F64189PFD
  • R5F72434D100FP#U0 vs R5F64189PFB#UB
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description