Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F72434D100FP#U0
R5F72434D100FP#U0
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLSH 100LFQFP
Manufacturer:
Renesas Electronics
Datasheet:
R5F72434D100FP#U0 Datasheet
History Price: $32.12333
In Stock: 6175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5F72434D100FP#U0 vs R5F64189PFD
Part No
R5F72434D100FP#U0
R5F64189PFD
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
SuperH SH7243
M16C/R32C/100/118
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
SH2A
R32C/100
Core Size
32-Bit Single-Core
16/32-Bit
Speed
100MHz
50MHz
Connectivity
SCI
CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals
DMA, PWM, WDT
DMA, LVD, PWM, WDT
Number of I/O
63
120
Program Memory Size
256KB (256K x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
8K x 8
RAM Size
12K x 8
63K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x12b
A/D 34x10b; D/A 2x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
144-LQFP
Supplier Device Package
100-LFQFP (14x14)
144-LFQFP (20x20)