R5F1006AASP#50
R5F1006AASP#50
Active
Description:  IC MCU 16BIT 16KB FLASH 20LSSOP
Manufacturer:  Renesas Electronics
History Price: Active
In Stock: 43860
R5F1006AASP#50 Specification
Specification
Part No
R5F1006AASP#50
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
RL78/G13
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
RL78
Core Size
16-Bit
Speed
32MHz
Connectivity
CSI, I2C, UART/USART
Peripherals
DMA, LVD, POR, PWM, WDT
Number of I/O
13
Program Memory Size
16KB (16K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.6V ~ 5.5V
Data Converters
A/D 6x8/10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
20-LSSOP (0.240", 6.10mm Width)
Supplier Device Package
20-LSSOP
R5F1006AASP#50 Related Parts
R5F1006AASP#10
R5F1006AASP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#30
R5F1006AASP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#V0
R5F1006AASP#V0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#X0
R5F1006AASP#X0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#30
R5F1006ADSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#50
R5F1006ADSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#10
R5F1006AGSP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#30
R5F1006AGSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#50
R5F1006AGSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006CASP#10
R5F1006CASP#10
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#30
R5F1006CASP#30
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#50
R5F1006CASP#50
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006AASP#50 Description
The R5F1006AASP#50 is a microcontroller unit (MCU) from Renesas Electronics, belonging to the 8-bit RL78 family of low-power, high-performance microcontrollers. It is designed to provide a balance of processing efficiency, integrated peripheral functionality, and low power consumption, making it suitable for embedded control applications that require reliable operation under constrained energy budgets. The device integrates a central processing unit with a rich set of on-chip peripherals and memory resources, providing an all-in-one solution for system designers targeting compact, cost-effective, and energy-efficient embedded systems. Its architecture is optimized for deterministic execution of control routines while supporting flexible interfacing with analog and digital signals.

## Device Functionality and Classification

The R5F1006AASP#50 is classified as an 8-bit general-purpose microcontroller with enhanced low-power features. The device incorporates a CPU core compliant with the RL78 instruction set, which allows for efficient execution of standard 8-bit operations as well as certain 16-bit instructions that improve code density. It features a high degree of integration, including internal flash memory for program storage, static RAM for data operations, multiple timers, a serial communication interface, analog-to-digital conversion, and input/output ports suitable for driving sensors, actuators, and user interface components. The microcontroller supports a variety of low-power operating modes, including stop and standby modes, allowing system designers to minimize energy consumption during idle periods without losing critical system state. Its integrated peripherals are specifically designed to reduce the need for external components, enabling compact system designs and lowering overall bill-of-material costs.

## Electrical Characteristics and Operational Parameters

The R5F1006AASP#50 operates over a supply voltage range of 1.8 V to 5.5 V, accommodating both low-voltage battery-powered systems and conventional logic levels. The device is specified to operate over a wide ambient temperature range from -40°C to +85°C, supporting applications in both industrial and consumer environments. Typical operating current is highly dependent on the active peripherals and clock frequency, with the MCU supporting internal clock sources as well as external crystal or resonator options for precise timing control. The CPU core can execute instructions in a single clock cycle for many operations, enabling high-efficiency processing at low frequencies. Flash memory endurance is rated for at least 10,000 erase/write cycles per block, and data retention is specified for a minimum of 20 years under nominal conditions. The device also includes on-chip voltage monitoring circuits and brown-out detection to maintain reliable operation during supply variations.

## Memory Architecture

The R5F1006AASP#50 features on-chip non-volatile flash memory for program storage and data retention, complemented by static RAM for runtime data operations. The integrated flash memory allows in-system programming and code updates, facilitating firmware maintenance and flexibility in development. The device employs memory protection mechanisms, including read/write control over specific memory regions, to prevent unintended modification or access. Additionally, it supports memory-mapped peripheral registers, enabling direct and deterministic control of timers, communication interfaces, and analog functions. The memory organization is optimized for code density, reducing program size while maintaining fast execution, which is critical in embedded applications with stringent timing requirements.

## Peripheral and Interface Capabilities

The microcontroller integrates multiple on-chip peripherals, including general-purpose timers, pulse-width modulation modules, serial communication interfaces such as UART and I²C-compatible channels, and analog-to-digital converters. Input/output ports are configurable for push-pull or open-drain operation, supporting direct interfacing with LEDs, switches, and other digital peripherals. The analog-to-digital converter provides multiple input channels and configurable resolution, allowing the device to monitor sensors and environmental parameters accurately. The MCU also incorporates interrupt capabilities across peripheral modules, enabling event-driven control routines and precise timing for control applications. Its serial interfaces support both synchronous and asynchronous communication, facilitating connection to external memory, displays, or communication networks without additional components.

## Typical Applications

The R5F1006AASP#50 is employed in embedded systems requiring low-power operation, compact form factor, and integrated peripheral functionality. Typical applications include industrial automation controllers, sensor interface modules, consumer electronics with user interfaces, and battery-powered measurement devices. Its low-voltage capability and multiple low-power modes make it suitable for portable and energy-sensitive applications, while the wide temperature range supports deployment in harsh environmental conditions. The integrated analog and digital peripherals enable it to function as a complete system controller in applications requiring precise timing, sensor monitoring, and controlled actuation without external MCU support. Additionally, the device is suitable for automotive body control modules, home appliances, and other embedded control scenarios where deterministic operation and energy efficiency are paramount.

## Conclusion

The R5F1006AASP#50 represents a versatile 8-bit microcontroller solution optimized for embedded control applications demanding low power, high integration, and reliable operation across extended temperature ranges. Its combination of on-chip flash memory, RAM, timers, serial interfaces, and analog inputs provides a comprehensive platform for system-level integration while minimizing external component count. The device’s low-power features, deterministic execution, and peripheral flexibility make it well-suited for industrial, consumer, and portable applications requiring compact, efficient, and cost-effective MCU solutions. Its technical attributes ensure that designers can implement precise control routines, secure data handling, and responsive interfacing within a single-chip solution, maintaining performance and energy efficiency across a wide range of embedded systems.
R5F1006AASP#50 Compare Parts
  • R5F1006AASP#50 vs R5F72867N100FA#U2
  • R5F1006AASP#50 vs R5F72866D100FP#U2
  • R5F1006AASP#50 vs R5F72865N100FP#U2
  • R5F1006AASP#50 vs R5F72865N100FA#U2
  • R5F1006AASP#50 vs R5F72865D100FP#U2
  • R5F1006AASP#50 vs R5F72865D100FA#U2
  • R5F1006AASP#50 vs R5F72856N100FP#U2
  • R5F1006AASP#50 vs R5F72856D100FP#U2
  • R5F1006AASP#50 vs R5F72855D100FP#U2
  • R5F1006AASP#50 vs R5F72434D100FP#U0
  • R5F1006AASP#50 vs R5F72433D100FP#U0
  • R5F1006AASP#50 vs R5F72167GDFA#V1
  • R5F1006AASP#50 vs R5F72167BDBG#U1
  • R5F1006AASP#50 vs R5F72167ADFP#V1
  • R5F1006AASP#50 vs R5F72167ADFA#V1
  • R5F1006AASP#50 vs R5F72167ADBG#U1
  • R5F1006AASP#50 vs R5F72166ADFP#V1
  • R5F1006AASP#50 vs R5F72166ADFA#V1
  • R5F1006AASP#50 vs R5F72165GDFA#V1
  • R5F1006AASP#50 vs R5F72165BDFA#V1
  • R5F1006AASP#50 vs R5F72165ADFP#V1
  • R5F1006AASP#50 vs R5F72165ADFA#V1
  • R5F1006AASP#50 vs R5F72165ADBG#U1
  • R5F1006AASP#50 vs R5F72147HDFP#V1
  • R5F1006AASP#50 vs R5F72147GDFP#V1
  • R5F1006AASP#50 vs R5F72147BDBG#U1
  • R5F1006AASP#50 vs R5F72147ADFA#V1
  • R5F1006AASP#50 vs R5F72145HDFP#V1
  • R5F1006AASP#50 vs R5F72145HDFA#V1
  • R5F1006AASP#50 vs R5F72145GDFA#V1
  • R5F1006AASP#50 vs R5F72145GDBG#U1
  • R5F1006AASP#50 vs R5F72145BDFA#V1
  • R5F1006AASP#50 vs R5F72145BDBG#U1
  • R5F1006AASP#50 vs R5F72145ADFP#V1
  • R5F1006AASP#50 vs R5F72145ADBG#U1
  • R5F1006AASP#50 vs R5F64610KFP#U0
  • R5F1006AASP#50 vs R5F64610JFP#U0
  • R5F1006AASP#50 vs R5F64333JFD
  • R5F1006AASP#50 vs R5F64189PFD#UB
  • R5F1006AASP#50 vs R5F64189PFD
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.
    Thibault Moreau
    France
    5 stars
    2026-05-18 00:01
    Very good. To see the use...