R5F72434D100FP#U0
R5F72434D100FP#U0
Not For New Designs
Description:  IC MCU 32BIT 256KB FLSH 100LFQFP
Manufacturer:  Renesas Electronics
History Price: $32.12333
In Stock: 6175
R5F72434D100FP#U0 vs R5F72166ADFA#V1
Series
SuperH SH7243
SuperH SH7216
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
SH2A
SH2A-FPU
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
200MHz
Connectivity
SCI
CANbus, Ethernet, I2C, SCI, SPI, USB
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
63
112
Program Memory Size
256KB (256K x 8)
768KB (768K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
12K x 8
96K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x12b
A/D 8x12b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
176-LQFP
Supplier Device Package
100-LFQFP (14x14)
176-LFQFP (20x20)