R5F72165ADFA#V1
R5F72165ADFA#V1
Not For New Designs
Description:  IC MCU 32BIT 512KB FLASH 176LQFP
Manufacturer:  Renesas Electronics
History Price: $49.66717
In Stock: 25075
R5F72165ADFA#V1 Specification
Specification
Part No
R5F72165ADFA#V1
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
SuperH SH7216
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
SH2A-FPU
Core Size
32-Bit Single-Core
Speed
200MHz
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
Peripherals
DMA, PWM, WDT
Number of I/O
112
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
A/D 8x12b
Oscillator Type
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
176-LQFP
Supplier Device Package
176-LFQFP (20x20)
R5F72165ADFA#V1 Related Parts
R5F1006AASP#10
R5F1006AASP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#30
R5F1006AASP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#50
R5F1006AASP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#V0
R5F1006AASP#V0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AASP#X0
R5F1006AASP#X0
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#30
R5F1006ADSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006ADSP#50
R5F1006ADSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#10
R5F1006AGSP#10
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#30
R5F1006AGSP#30
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006AGSP#50
R5F1006AGSP#50
Renesas Electronics
IC MCU 16BIT 16KB FLASH 20LSSOP
R5F1006CASP#10
R5F1006CASP#10
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F1006CASP#30
R5F1006CASP#30
Renesas Electronics
IC MCU 16BIT 32KB FLASH 20LSSOP
R5F72165ADFA#V1 Compare Parts
  • R5F72165ADFA#V1 vs R5F72867N100FA#U2
  • R5F72165ADFA#V1 vs R5F72866D100FP#U2
  • R5F72165ADFA#V1 vs R5F72865N100FP#U2
  • R5F72165ADFA#V1 vs R5F72865N100FA#U2
  • R5F72165ADFA#V1 vs R5F72865D100FP#U2
  • R5F72165ADFA#V1 vs R5F72865D100FA#U2
  • R5F72165ADFA#V1 vs R5F72856N100FP#U2
  • R5F72165ADFA#V1 vs R5F72856D100FP#U2
  • R5F72165ADFA#V1 vs R5F72855D100FP#U2
  • R5F72165ADFA#V1 vs R5F72434D100FP#U0
  • R5F72165ADFA#V1 vs R5F72433D100FP#U0
  • R5F72165ADFA#V1 vs R5F72167GDFA#V1
  • R5F72165ADFA#V1 vs R5F72167BDBG#U1
  • R5F72165ADFA#V1 vs R5F72167ADFP#V1
  • R5F72165ADFA#V1 vs R5F72167ADFA#V1
  • R5F72165ADFA#V1 vs R5F72167ADBG#U1
  • R5F72165ADFA#V1 vs R5F72166ADFP#V1
  • R5F72165ADFA#V1 vs R5F72166ADFA#V1
  • R5F72165ADFA#V1 vs R5F72165GDFA#V1
  • R5F72165ADFA#V1 vs R5F72165BDFA#V1
  • R5F72165ADFA#V1 vs R5F72165ADFP#V1
  • R5F72165ADFA#V1 vs R5F72165ADBG#U1
  • R5F72165ADFA#V1 vs R5F72147HDFP#V1
  • R5F72165ADFA#V1 vs R5F72147GDFP#V1
  • R5F72165ADFA#V1 vs R5F72147BDBG#U1
  • R5F72165ADFA#V1 vs R5F72147ADFA#V1
  • R5F72165ADFA#V1 vs R5F72145HDFP#V1
  • R5F72165ADFA#V1 vs R5F72145HDFA#V1
  • R5F72165ADFA#V1 vs R5F72145GDFA#V1
  • R5F72165ADFA#V1 vs R5F72145GDBG#U1
  • R5F72165ADFA#V1 vs R5F72145BDFA#V1
  • R5F72165ADFA#V1 vs R5F72145BDBG#U1
  • R5F72165ADFA#V1 vs R5F72145ADFP#V1
  • R5F72165ADFA#V1 vs R5F72145ADBG#U1
  • R5F72165ADFA#V1 vs R5F64610KFP#U0
  • R5F72165ADFA#V1 vs R5F64610JFP#U0
  • R5F72165ADFA#V1 vs R5F64333JFD
  • R5F72165ADFA#V1 vs R5F64189PFD#UB
  • R5F72165ADFA#V1 vs R5F64189PFD
  • R5F72165ADFA#V1 vs R5F64189PFB#UB
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Herr Thomas Weber
    Germany
    5 stars
    2026-05-18 19:46
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Dorothy Sanchez
    United States
    5 stars
    2026-05-18 19:20
    Order on 16 October, received on 31ictubre. 10 days not true.
    Koen van den Berg
    Netherlands
    5 stars
    2026-05-18 11:42
    Great product, nicely packaged, fast delivery!
    Juliette Bernard
    France
    5 stars
    2026-05-18 08:16
    Very good. Thank you.
    Bas de Vos
    Netherlands
    5 stars
    2026-05-18 08:01
    Great product, nicely packaged, fast delivery!
    Elena
    Spain
    5 stars
    2026-05-18 04:26
    All right. All right.