Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics R5F72165ADFA#V1
R5F72165ADFA#V1
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT 512KB FLASH 176LQFP
Manufacturer:
Renesas Electronics
Datasheet:
R5F72165ADFA#V1 Datasheet
History Price: $49.66717
In Stock: 25075
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
R5F72165ADFA#V1 vs R5F72865N100FA#U2
Part No
R5F72165ADFA#V1
R5F72865N100FA#U2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
SuperH SH7216
SuperH SH7280
Packaging
Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
SH2A-FPU
SH2A
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
200MHz
100MHz
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
CANbus, I2C, SCI, SSU, USB
Peripherals
DMA, PWM, WDT
DMA, PWM, WDT
Number of I/O
112
101
Program Memory Size
512KB (512K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
24K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 8x12b
A/D 12x12b, 2x8b
Oscillator Type
External
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
176-LQFP
Supplier Device Package
176-LFQFP (20x20)
176-LFQFP (20x20)