R5F72165ADFA#V1
R5F72165ADFA#V1
Not For New Designs
Description:  IC MCU 32BIT 512KB FLASH 176LQFP
Manufacturer:  Renesas Electronics
History Price: $49.66717
In Stock: 25075
R5F72165ADFA#V1 vs R5F64189PFD
Series
SuperH SH7216
M16C/R32C/100/118
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
SH2A-FPU
R32C/100
Core Size
32-Bit Single-Core
16/32-Bit
Speed
200MHz
50MHz
Connectivity
CANbus, Ethernet, I2C, SCI, SPI, USB
CANbus, EBI/EMI, I2C, IEBus, UART/USART
Peripherals
DMA, PWM, WDT
DMA, LVD, PWM, WDT
Number of I/O
112
120
Program Memory Size
512KB (512K x 8)
1MB (1M x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
8K x 8
RAM Size
64K x 8
63K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 8x12b
A/D 34x10b; D/A 2x8b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
144-LQFP
Supplier Device Package
176-LFQFP (20x20)
144-LFQFP (20x20)