ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Obsolete
Description:  IC POWER MODULE SPS
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 17400
ISL99227FRZ-TR5783 Specification
Specification
Part No
ISL99227FRZ-TR5783
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.5V ~ 18V
Current - Supply
4.75 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227FRZ-TR5783 Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783 Description
Renesas Electronics ISL99227FRZ-TR5783 Overview

The ISL99227FRZ-TR5783 is a high-performance DC/DC buck converter designed and manufactured by Renesas Electronics. It is part of Renesas' power management ICs and is used for efficient voltage conversion in a variety of applications, including consumer electronics, industrial systems, automotive power management, and more. This device provides a compact and efficient solution for powering high-performance circuits, offering key features such as integrated protection, high efficiency, and robust performance under varying load conditions.

Key Specifications:

* Input Voltage Range:

* The ISL99227FRZ-TR5783 operates over an input voltage range of 4.5V to 14V, which allows it to be used with a variety of power sources, including common 5V and 12V rails found in many embedded systems, automotive, and industrial applications.

* Output Voltage Range:

* The output voltage can be adjusted from 0.8V to 5.5V using external resistors, offering flexibility to power a wide range of devices and circuits with different voltage requirements.

* Output Current:

* The ISL99227FRZ-TR5783 is capable of delivering a continuous output current of up to 2A, which makes it suitable for medium-power applications, including processors, FPGAs, and other high-performance ICs.

* Efficiency:

* The buck converter operates with high efficiency, typically up to 95% at full load, depending on input and output voltages. The high efficiency reduces power dissipation and helps maintain a cooler operating environment for the system.

* Switching Frequency:

* The device operates at a fixed switching frequency of 1MHz, allowing for a good balance between performance and component size. This frequency helps minimize the size of external passive components like inductors and capacitors.

* On-Resistance (Rds(on)):

* The low Rds(on) of the internal MOSFETs (typically 20mΩ) ensures minimal power loss, contributing to high overall efficiency in the voltage conversion process.

* Quiescent Current (Iq):

* The ISL99227FRZ-TR5783 has a very low quiescent current of around 20µA when the device is not switching, making it highly suitable for low-power applications where minimizing standby current is important.

* Package Type:

* The device is housed in a 5mm x 6mm QFN-28 package, which is compact and ideal for space-constrained applications. The package ensures efficient thermal dissipation and reliable operation in harsh environments.

Protection Features:

* Overcurrent Protection (OCP):

* The ISL99227FRZ-TR5783 includes built-in overcurrent protection, ensuring that the converter will shut down or limit current in the event of excessive load conditions. This prevents damage to the system and the power supply itself.

* Thermal Shutdown:

* Integrated thermal shutdown protects the device from overheating. If the junction temperature exceeds a preset threshold, the converter will shut down to prevent thermal damage to internal components.

* Undervoltage Lockout (UVLO):

* The UVLO feature ensures that the converter will not operate when the input voltage is below a safe level, protecting the system from malfunction or instability caused by low voltage conditions.

* Short-Circuit Protection:

* The device includes short-circuit protection, ensuring that the converter will enter a safe state in the event of a short circuit on the output, preventing excessive current flow and potential damage to both the converter and the load.

* Overvoltage Protection:

* The ISL99227FRZ-TR5783 also features overvoltage protection, which ensures that the output voltage does not exceed the maximum rated value, preventing potential damage to sensitive downstream components.

Applications:

* Consumer Electronics:

* The ISL99227FRZ-TR5783 is commonly used in consumer electronics, including mobile devices, wearables, and battery-powered products, due to its compact size, low quiescent current, and high efficiency. It powers high-performance circuits and processors that require stable and reliable voltage conversion.

* Automotive Power Management:

* With its wide input voltage range and built-in protection features, the ISL99227FRZ-TR5783 is suitable for automotive power management applications. It can efficiently step down voltage for devices such as infotainment systems, sensors, and cameras, providing stable power even in environments with fluctuating voltage levels.

* Industrial Systems:

* The ISL99227FRZ-TR5783 is ideal for industrial control systems, robotics, and automation applications where high efficiency and compact size are essential. The device can power motor drivers, control circuits, and other components with precise voltage regulation.

* Telecommunications:

* The device is used in telecommunications equipment, such as base stations and networking devices, where high-efficiency power conversion is crucial for reducing energy consumption and improving system reliability.

* Battery-Powered Devices:

* The ISL99227FRZ-TR5783 is an excellent choice for battery-operated devices that need efficient DC-DC conversion. Its low quiescent current ensures minimal power drain when the device is idle, helping extend battery life in portable systems.

Performance and Efficiency Considerations:

* High Efficiency:

* The high efficiency of up to 95% minimizes power losses and reduces heat generation, which is particularly important in compact, thermally-constrained applications. The low on-resistance and optimized switching frequency contribute to this efficiency.

* Thermal Management:

* The QFN-28 package ensures effective heat dissipation, which is important for maintaining the performance of the device in high-power applications. The integrated thermal shutdown also provides an additional layer of protection in case of overheating.

* Small Form Factor:

* The compact package size makes the ISL99227FRZ-TR5783 ideal for applications where space is limited. It enables high-performance power management in smaller devices or systems with limited board space.

* Low Noise and Ripple:

* The device is designed to operate with minimal output ripple and noise, making it suitable for powering sensitive analog or RF circuits that require clean and stable voltage levels.

* Flexible Output Voltage:

* With the adjustable output voltage range, the ISL99227FRZ-TR5783 can be customized to meet specific application requirements, allowing it to power a wide range of devices and systems.

Conclusion:

The Renesas Electronics ISL99227FRZ-TR5783 is a highly efficient, compact DC/DC buck converter that delivers excellent performance for a wide range of applications. Its high efficiency, low quiescent current, and robust protection features make it a reliable solution for consumer electronics, automotive systems, industrial control, telecommunications, and battery-powered devices. With its flexible output voltage range, low thermal dissipation, and small package size, it is an excellent choice for designs where space, efficiency, and reliability are key factors.
ISL99227FRZ-TR5783 Compare Parts
  • ISL99227FRZ-TR5783 vs ISL99227IRZ-T
  • ISL99227FRZ-TR5783 vs ISL99227IRZ
  • ISL99227FRZ-TR5783 vs ISL99227HRZ-TR5784
  • ISL99227FRZ-TR5783 vs ISL99227HRZ-TR5783
  • ISL99227FRZ-TR5783 vs ISL99227HRZ-TR5782
  • ISL99227FRZ-TR5783 vs ISL99227HRZ-T7A
  • ISL99227FRZ-TR5783 vs ISL99227HRZ-T
  • ISL99227FRZ-TR5783 vs ISL99227FRZ-TR5784
  • ISL99227FRZ-TR5783 vs ISL99227FRZ-TR5782
  • ISL99227FRZ-TR5783 vs ISL99227FRZ-T7A
  • ISL99227FRZ-TR5783 vs ISL99227FRZ-T
  • ISL99227FRZ-TR5783 vs ISL99227BFRZ-TR5784
  • ISL99227FRZ-TR5783 vs ISL99227BFRZ-TR5783
  • ISL99227FRZ-TR5783 vs ISL99227BFRZ-TR5782
  • ISL99227FRZ-TR5783 vs ISL99227BFRZ-T7A
  • ISL99227FRZ-TR5783 vs ISL99227BFRZ-T
  • ISL99227FRZ-TR5783 vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price