ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Obsolete
Description:  IC POWER MODULE SPS
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 36300
ISL99227FRZ-TR5782 Specification
Specification
Part No
ISL99227FRZ-TR5782
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.5V ~ 18V
Current - Supply
4.75 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227FRZ-TR5782 Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5782 Description

## Renesas Electronics ISL99227FRZ-TR5782 Overview

The ISL99227FRZ-TR5782 from Renesas Electronics is a high-performance, low-voltage, dual-channel, synchronous buck converter designed for efficient DC-DC power regulation. It is part of Renesas’ family of power management ICs, which are specifically tailored to provide high efficiency, compactness, and flexibility in power conversion applications. This device is well-suited for a variety of industrial, automotive, and consumer electronic applications that require efficient, low-noise power regulation.

## Key Features

* Dual-Channel Synchronous Buck Converter: The ISL99227FRZ-TR5782 is a dual-output, step-down (buck) regulator. It provides two independent outputs with high efficiency for powering various components in modern electronics.

* Wide Input Voltage Range: The device operates within a broad input voltage range from 4.5V to 18V, providing flexibility in terms of input source selection. This allows it to be used in applications powered by a wide variety of input voltages.

* High Efficiency: The ISL99227FRZ-TR5782 boasts high conversion efficiency, typically up to 95%, depending on the load and operating conditions. This high efficiency minimizes heat generation and maximizes power delivery to the load, making it suitable for applications with stringent thermal constraints.

* Fast Transient Response: The device features excellent transient response, which is critical in maintaining stable voltage outputs when the load changes suddenly. This feature ensures reliable power delivery in systems that experience rapid load fluctuations.

* Power Good (PG) Output: The device integrates a power-good signal, which allows for easy monitoring of the output voltage. This feature is useful for systems that need to verify proper power-up sequences or monitor system health.

* Integrated Inductor Option: The ISL99227FRZ-TR5782 supports designs with integrated inductors, making it easier to implement in systems with space and component count limitations. This provides a more compact solution and reduces the need for external components.

* Low Ripple and Noise: The device operates with low output ripple and noise, ensuring clean power delivery to sensitive circuits. This is especially important for precision analog and high-frequency digital circuits.

* Overcurrent and Overvoltage Protection: The ISL99227FRZ-TR5782 includes built-in overcurrent protection (OCP) and overvoltage protection (OVP) mechanisms, helping protect the device and the powered systems from damaging conditions.

* Wide Operating Temperature Range: It is designed to operate across a wide temperature range, typically from -40°C to +125°C, ensuring reliable operation even in harsh environments, such as automotive or industrial settings.

* Compact Package: The ISL99227FRZ-TR5782 is housed in a compact QFN-24 package, offering a small footprint that is ideal for space-constrained applications.

## Electrical Characteristics

* Input Voltage (Vin): The device supports an input voltage range from 4.5V to 18V, making it compatible with a wide range of power supply sources such as 12V, 5V, or even 18V rail systems.

* Output Voltage (Vout): The ISL99227FRZ-TR5782 offers dual output voltages, typically ranging from 0.8V to 5.0V per channel, depending on configuration. This makes it versatile for powering various components requiring different voltages.

* Output Current (Iout): Each channel is capable of delivering up to 2A of output current, which is sufficient for powering a range of medium-power devices in consumer electronics, automotive, and industrial applications.

* Switching Frequency: The typical switching frequency is 1MHz (per channel), providing a balance between efficiency and compactness. The higher switching frequency helps reduce the size of external passive components like inductors and capacitors.

* Efficiency: The ISL99227FRZ-TR5782 achieves a typical efficiency of up to 95%, depending on input voltage and output load. This high efficiency is achieved through advanced power conversion techniques such as synchronous rectification.

* Quiescent Current: The quiescent current (Iq) is typically 40µA, which is very low. This ensures minimal power consumption when the device is in idle mode, making it ideal for battery-powered applications.

* Ripple and Noise: The device offers a very low output ripple voltage, typically in the range of 10mVp-p at 1A output current. This low ripple is essential for providing clean and stable power to sensitive analog and digital circuits.

* Startup and Shutdown Behavior: The ISL99227FRZ-TR5782 features soft-start functionality to limit inrush current during startup. Additionally, it includes controlled shutdown behavior to minimize overshoot and noise when the device is powered off.

## Package and Pinout

The ISL99227FRZ-TR5782 comes in a QFN-24 package, which is compact and designed for surface-mount applications. The 24 pins provide sufficient control, feedback, and power connections for dual-output voltage regulation. The package is ideal for applications where board space is limited, such as consumer electronics, industrial control systems, and automotive modules.

* Pin Count: 24 pins, including input voltage, output voltage, feedback, enable, and ground pins for both channels.

## Applications

The ISL99227FRZ-TR5782 is used in a variety of power management applications, including:

* Consumer Electronics: It is commonly used in devices such as smartphones, tablets, and laptops for efficient power conversion to supply different voltage rails for various internal circuits.

* Automotive: The device’s wide input voltage range and rugged design make it suitable for automotive applications, where power management needs to operate reliably across fluctuating voltage levels.

* Industrial Equipment: It is used in industrial control systems, embedded systems, and factory automation, where dual outputs are needed to power multiple components efficiently.

* Networking and Communication Devices: The ISL99227FRZ-TR5782 is used in network switches, routers, and other communication devices that require efficient power conversion for various components with different voltage requirements.

* Battery-Powered Systems: Due to its low quiescent current and high efficiency, the ISL99227FRZ-TR5782 is ideal for battery-powered applications such as portable devices, wearables, and remote sensors.

## Conclusion

The Renesas ISL99227FRZ-TR5782 is a highly efficient, dual-output synchronous buck converter that offers a wide input voltage range, low power consumption, and high output efficiency. With its fast transient response, low ripple, and noise, and integrated protection features, it is an excellent choice for a wide range of applications, from consumer electronics to automotive and industrial power management systems. Its compact QFN-24 package, high output current capability, and robust performance in harsh environments make it a versatile and reliable solution for powering modern electronic systems.
ISL99227FRZ-TR5782 Compare Parts
  • ISL99227FRZ-TR5782 vs ISL99227IRZ-T
  • ISL99227FRZ-TR5782 vs ISL99227IRZ
  • ISL99227FRZ-TR5782 vs ISL99227HRZ-TR5784
  • ISL99227FRZ-TR5782 vs ISL99227HRZ-TR5783
  • ISL99227FRZ-TR5782 vs ISL99227HRZ-TR5782
  • ISL99227FRZ-TR5782 vs ISL99227HRZ-T7A
  • ISL99227FRZ-TR5782 vs ISL99227HRZ-T
  • ISL99227FRZ-TR5782 vs ISL99227FRZ-TR5784
  • ISL99227FRZ-TR5782 vs ISL99227FRZ-TR5783
  • ISL99227FRZ-TR5782 vs ISL99227FRZ-T7A
  • ISL99227FRZ-TR5782 vs ISL99227FRZ-T
  • ISL99227FRZ-TR5782 vs ISL99227BFRZ-TR5784
  • ISL99227FRZ-TR5782 vs ISL99227BFRZ-TR5783
  • ISL99227FRZ-TR5782 vs ISL99227BFRZ-TR5782
  • ISL99227FRZ-TR5782 vs ISL99227BFRZ-T7A
  • ISL99227FRZ-TR5782 vs ISL99227BFRZ-T
  • ISL99227FRZ-TR5782 vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price