ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Obsolete
Description:  IC POWER MODULE SPS
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 11900
ISL99227BFRZ-TR5783 Specification
Specification
Part No
ISL99227BFRZ-TR5783
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.5V ~ 18V
Current - Supply
4.75 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227BFRZ-TR5783 Related Parts
ISL99227BFRZ-T
ISL99227BFRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783 Compare Parts
  • ISL99227BFRZ-TR5783 vs ISL99227IRZ-T
  • ISL99227BFRZ-TR5783 vs ISL99227IRZ
  • ISL99227BFRZ-TR5783 vs ISL99227HRZ-TR5784
  • ISL99227BFRZ-TR5783 vs ISL99227HRZ-TR5783
  • ISL99227BFRZ-TR5783 vs ISL99227HRZ-TR5782
  • ISL99227BFRZ-TR5783 vs ISL99227HRZ-T7A
  • ISL99227BFRZ-TR5783 vs ISL99227HRZ-T
  • ISL99227BFRZ-TR5783 vs ISL99227FRZ-TR5784
  • ISL99227BFRZ-TR5783 vs ISL99227FRZ-TR5783
  • ISL99227BFRZ-TR5783 vs ISL99227FRZ-TR5782
  • ISL99227BFRZ-TR5783 vs ISL99227FRZ-T7A
  • ISL99227BFRZ-TR5783 vs ISL99227FRZ-T
  • ISL99227BFRZ-TR5783 vs ISL99227BFRZ-TR5784
  • ISL99227BFRZ-TR5783 vs ISL99227BFRZ-TR5782
  • ISL99227BFRZ-TR5783 vs ISL99227BFRZ-T7A
  • ISL99227BFRZ-TR5783 vs ISL99227BFRZ-T
  • ISL99227BFRZ-TR5783 vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price