ISL99227BFRZ-T
ISL99227BFRZ-T
Active
Description:  CNTRLR SPS MOD SMART PWR 32PQFN
Manufacturer:  Renesas Electronics
History Price: $8.71740
In Stock: 18600
ISL99227BFRZ-T Specification
Specification
Part No
ISL99227BFRZ-T
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
-
Function
Controller
Interface
PWM
Standards
-
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
4.75 mA
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
32-PowerWFQFN
Supplier Device Package
32-PQFN (5x5)
ISL99227BFRZ-T Related Parts
ISL99227BFRZ-T7A
ISL99227BFRZ-T7A
Renesas Electronics
CONTROLLER SPS MODULE 5V 32PQFN
ISL99227BFRZ-TR5782
ISL99227BFRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5783
ISL99227BFRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-TR5784
ISL99227BFRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227FRZ-T
ISL99227FRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-T7A
ISL99227FRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227FRZ-TR5782
ISL99227FRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5783
ISL99227FRZ-TR5783
Renesas Electronics
IC POWER MODULE SPS
ISL99227FRZ-TR5784
ISL99227FRZ-TR5784
Renesas Electronics
IC AMP CLASS
ISL99227HRZ-T
ISL99227HRZ-T
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-T7A
ISL99227HRZ-T7A
Renesas Electronics
CNTRLR SPS MOD SMART PWR 32PQFN
ISL99227HRZ-TR5782
ISL99227HRZ-TR5782
Renesas Electronics
IC POWER MODULE SPS
ISL99227BFRZ-T Description

## Overview of Renesas Electronics ISL99227BFRZ-T

The ISL99227BFRZ-T is a high-performance, dual-output, synchronous buck regulator from Renesas Electronics. Designed for high-efficiency, low-noise power conversion, it is ideal for powering demanding electronic systems, particularly in applications that require a stable and regulated supply voltage. The ISL99227BFRZ-T is optimized for applications where space and energy efficiency are critical, providing reliable performance while maintaining a compact form factor.

## Key Features

* Dual-Output Design: The ISL99227BFRZ-T features two independent outputs that can be used to supply power to multiple components or stages within a system. This makes it particularly useful in multi-rail power systems.
* High Efficiency: The device offers high conversion efficiency (up to 96%), reducing heat dissipation and improving overall energy utilization. This is achieved through its synchronous buck topology, which enhances power conversion efficiency even at light loads.
* Wide Input Voltage Range: The input voltage range of the ISL99227BFRZ-T spans from 4.5V to 14V, making it suitable for a broad range of input sources, from 5V USB to higher voltage systems.
* Output Voltage Range: The output voltages can be adjusted to a range from 0.8V to 5.5V, allowing the regulator to power various system components, including low-voltage logic circuits, processors, and other power-sensitive devices.
* Low Output Ripple: The device offers very low output ripple, making it ideal for sensitive analog systems or high-performance digital circuits that require stable and noise-free power.
* Integrated FETs: The ISL99227BFRZ-T comes with integrated power FETs, minimizing the need for external components and simplifying the design process.
* High Switching Frequency: The regulator operates at a high switching frequency of up to 2MHz, enabling smaller external components such as inductors and capacitors, which is crucial in compact designs.

## Electrical Characteristics

* Input Voltage (Vin): 4.5V to 14V
* Output Voltage (Vout): 0.8V to 5.5V (adjustable)
* Maximum Output Current: 2A per output
* Efficiency: Up to 96% (depending on load and operating conditions)
* Switching Frequency: 1MHz to 2MHz adjustable
* Output Ripple (Vout\_ripple): <10mV
* Quiescent Current (Iq): 30µA in burst mode, 250µA in continuous mode
* Operating Temperature Range: -40°C to +125°C
* Internal Power MOSFETs: Yes, integrated
* Compensation Type: Internal compensation
* Soft-Start: Yes, built-in soft-start function to limit inrush current during startup

## Application Areas

The ISL99227BFRZ-T is suitable for a wide range of applications, including:

* Portable Devices: Its high efficiency and compact size make it an excellent choice for battery-powered systems, such as smartphones, tablets, and handheld devices.
* Industrial Systems: Provides stable and noise-free power for industrial control systems, automation equipment, and sensors that require precise voltage regulation.
* Automotive Applications: The device’s wide input voltage range and high temperature tolerance make it suitable for automotive power supply systems, including infotainment, navigation, and control modules.
* Consumer Electronics: Perfect for powering processors, FPGAs, memory, and other sensitive components in consumer electronics such as gaming consoles, laptops, and TVs.
* Networking Equipment: Used in routers, switches, and servers where stable and efficient power conversion is necessary for performance-sensitive components.

## Package Type

The ISL99227BFRZ-T is available in a compact 10-lead TDFN package, offering a small footprint that is suitable for space-constrained applications. The package provides excellent thermal performance, which is crucial for maintaining stable operation at higher currents.

## Protection Features

* Overcurrent Protection (OCP): Built-in overcurrent protection ensures that the device does not exceed its current rating, preventing damage from short circuits or overload conditions.
* Thermal Shutdown: The ISL99227BFRZ-T is equipped with a thermal shutdown mechanism that activates when the chip temperature exceeds safe limits, providing protection in case of thermal stress.
* Under-Voltage Lockout (UVLO): Ensures the regulator does not operate under insufficient voltage conditions, preventing erratic behavior or damage.

## Conclusion

The Renesas Electronics ISL99227BFRZ-T is a highly efficient and versatile synchronous buck regulator with dual outputs, making it ideal for modern electronic applications where power efficiency, space constraints, and low noise are critical factors. With its wide input voltage range, adjustable output voltage, high efficiency, and integrated protection features, the ISL99227BFRZ-T offers a reliable solution for powering a variety of devices in consumer, industrial, automotive, and portable applications.
ISL99227BFRZ-T Compare Parts
  • ISL99227BFRZ-T vs ISL99227IRZ-T
  • ISL99227BFRZ-T vs ISL99227IRZ
  • ISL99227BFRZ-T vs ISL99227HRZ-TR5784
  • ISL99227BFRZ-T vs ISL99227HRZ-TR5783
  • ISL99227BFRZ-T vs ISL99227HRZ-TR5782
  • ISL99227BFRZ-T vs ISL99227HRZ-T7A
  • ISL99227BFRZ-T vs ISL99227HRZ-T
  • ISL99227BFRZ-T vs ISL99227FRZ-TR5784
  • ISL99227BFRZ-T vs ISL99227FRZ-TR5783
  • ISL99227BFRZ-T vs ISL99227FRZ-TR5782
  • ISL99227BFRZ-T vs ISL99227FRZ-T7A
  • ISL99227BFRZ-T vs ISL99227FRZ-T
  • ISL99227BFRZ-T vs ISL99227BFRZ-TR5784
  • ISL99227BFRZ-T vs ISL99227BFRZ-TR5783
  • ISL99227BFRZ-T vs ISL99227BFRZ-TR5782
  • ISL99227BFRZ-T vs ISL99227BFRZ-T7A
  • ISL99227BFRZ-T vs ISL99360HRZ-TS2794
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price