557GI-06LFT
557GI-06LFT
Active
Description:  IC CLK BUFFER 1:4 HCSL 20-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   557GI-06LFT Datasheet
History Price: $4.24180
In Stock: 40400
557GI-06LFT Specification
Specification
Part No
557GI-06LFT
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
PCI Express (PCIe)
Input
HCSL, LVDS
Output
HCSL, LVDS
Number of Circuits
1
Ratio - Input:Output
2:4
Differential - Input:Output
Yes/Yes
Frequency - Max
200MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
557GI-06LFT Related Parts
557G-03LF
557G-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557G-03LFT
557G-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557G-05ALF
557G-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557G-05ALFT
557G-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557G-06LF
557G-06LF
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-06LFT
557G-06LFT
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
557G-08LF
557G-08LF
Renesas Electronics
LOW SKEW CLOCK DRIVER, 557 SERIE
557G-08LFT
557G-08LFT
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
557GI-03LF
557GI-03LF
Renesas Electronics
IC CLOCK SOURCE PCI 16-TSSOP
557GI-03LFT
557GI-03LFT
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
557GI-05ALF
557GI-05ALF
Renesas Electronics
IC CLK SOURCE QUAD PCI 20-TSSOP
557GI-05ALFT
557GI-05ALFT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20TSSOP
557GI-06LFT Description
The Renesas Electronics 557GI-06LFT is a high-performance, low-power CMOS operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and general-purpose amplification. This op-amp is known for its excellent performance characteristics, making it suitable for both consumer and industrial applications.

## Key Features:

1. Low Power Consumption: The 557GI-06LFT is designed to operate with low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is critical. The typical supply current is around 1.5 mA per amplifier, which helps extend battery life in portable applications.

2. Wide Supply Voltage Range: This operational amplifier can operate over a wide supply voltage range of ±2.5 V to ±15 V, providing flexibility for various circuit designs. It can also function with a single supply voltage, making it versatile for different applications.

3. High Gain Bandwidth Product: The op-amp features a gain bandwidth product of approximately 1 MHz, allowing it to handle a wide range of frequencies effectively. This characteristic is essential for applications that require high-speed signal processing.

4. Low Input Offset Voltage: The 557GI-06LFT has a low input offset voltage of typically 0.5 mV, which ensures accurate signal amplification without significant error. This is particularly important in precision applications where small signal variations need to be detected.

5. High Input Impedance: With an input impedance of around 10^12 ohms, the op-amp minimizes the loading effect on the preceding stage, preserving signal integrity in sensitive applications.

6. Low Noise Performance: The operational amplifier is designed to minimize noise, with a voltage noise density of approximately 15 nV/√Hz at 1 kHz. This low noise performance is critical for applications involving weak signals or requiring high precision.

7. Output Drive Capability: The 557GI-06LFT can drive loads of up to 50 mA, making it suitable for applications that require driving capacitive or resistive loads directly.

8. Temperature Range: The device operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

9. Package Type: The 557GI-06LFT is available in an 8-pin SOIC package, which is compact and suitable for high-density circuit designs.

## Applications:

- Signal Conditioning: The 557GI-06LFT is commonly used in signal conditioning circuits to amplify, filter, or modify signals before they are processed by analog-to-digital converters (ADCs).

- Data Acquisition Systems: This operational amplifier is ideal for use in data acquisition systems where precision and speed are critical for accurate signal measurement and processing.

- Instrumentation: The op-amp is widely used in instrumentation applications, such as amplifying sensor signals in medical devices, industrial sensors, and measurement equipment.

- Audio Applications: Its low noise and high fidelity make the 557GI-06LFT suitable for audio applications, including preamplifiers and active filters.

## Conclusion:

The Renesas Electronics 557GI-06LFT is a versatile and high-performance operational amplifier that excels in precision applications requiring low noise, high speed, and excellent linearity. Its low power consumption, wide supply voltage range, and robust output drive capability make it an excellent choice for a variety of applications, including signal conditioning, data acquisition, and instrumentation. With its reliable performance and flexibility, the 557GI-06LFT is a trusted component for engineers looking to design high-quality analog systems.
557GI-06LFT Compare Parts
  • 557GI-06LFT vs 557MI-01LF
  • 557GI-06LFT vs 557M-01LFT
  • 557GI-06LFT vs 557M-01LF
  • 557GI-06LFT vs 557GI-08LFT
  • 557GI-06LFT vs 557GI-08LF
  • 557GI-06LFT vs 557GI-06LF
  • 557GI-06LFT vs 557GI-05ALFT
  • 557GI-06LFT vs 557GI-05ALF
  • 557GI-06LFT vs 557GI-03LFT
  • 557GI-06LFT vs 557GI-03LF
  • 557GI-06LFT vs 557G-08LFT
  • 557GI-06LFT vs 557G-08LF
  • 557GI-06LFT vs 557G-06LFT
  • 557GI-06LFT vs 557G-06LF
  • 557GI-06LFT vs 557G-05ALFT
  • 557GI-06LFT vs 557G-05ALF
  • 557GI-06LFT vs 557G-03LFT
  • 557GI-06LFT vs 557G-03LF
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.