551SPGGI8
551SPGGI8
Active
Description:  551S MIXED SIGNAL
Manufacturer:  Renesas Electronics
Datasheet:   551SPGGI8 Datasheet
History Price: $2.16000
In Stock: 16700
551SPGGI8 Specification
Specification
Part No
551SPGGI8
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Buffer
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
200 MHz
Voltage - Supply
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
551SPGGI8 Related Parts
551MILF
551MILF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MILFT
551MILFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLF
551MLF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLFT
551MLFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551SCMGI
551SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SCMGI8
551SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SDCGI
551SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551SDCGI8
551SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551AMILF
551AMILF
Renesas Electronics
IC CLOCK MANANGEMENT
551AMILFT
551AMILFT
Renesas Electronics
IC CLOCK MANANGEMENT
551SPGGI
551SPGGI
Renesas Electronics
551S MIXED SIGNAL
551SPGGI8 Compare Parts
  • 551SPGGI8 vs 551SDCGI
  • 551SPGGI8 vs 551SCMGI8
  • 551SPGGI8 vs 551SCMGI
  • 551SPGGI8 vs 551MLFT
  • 551SPGGI8 vs 551MLF
  • 551SPGGI8 vs 551MILFT
  • 551SPGGI8 vs 551MILF
  • 551SPGGI8 vs 551SPGGI
  • 551SPGGI8 vs 551AMILFT
  • 551SPGGI8 vs 551AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery