551SCMGI
551SCMGI
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8VFQFN
Manufacturer:  Renesas Electronics
Datasheet:   551SCMGI Datasheet
History Price: $1.94000
In Stock: 11200
551SCMGI Specification
Specification
Part No
551SCMGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
200 MHz
Voltage - Supply
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-UFDFN
Supplier Device Package
8-VFQFN (2x2)
551SCMGI Related Parts
551MILF
551MILF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MILFT
551MILFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLF
551MLF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLFT
551MLFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551SCMGI8
551SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SDCGI
551SDCGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551SDCGI8
551SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551AMILF
551AMILF
Renesas Electronics
IC CLOCK MANANGEMENT
551AMILFT
551AMILFT
Renesas Electronics
IC CLOCK MANANGEMENT
551SPGGI
551SPGGI
Renesas Electronics
551S MIXED SIGNAL
551SPGGI8
551SPGGI8
Renesas Electronics
551S MIXED SIGNAL
551SCMGI Description
The Renesas Electronics 551SCMGI is a sophisticated device designed for high-performance applications, particularly in embedded systems and other specialized environments. This device is part of Renesas%27s product portfolio, known for its reliability and efficiency. Below is a comprehensive overview of the 551SCMGI, including its features, specifications, and applications.

## Overview

The Renesas 551SCMGI is a versatile component designed to meet the demands of modern electronic systems. It is known for its high performance, reliability, and efficiency, making it suitable for a variety of applications in industrial, automotive, and consumer electronics.

## Key Features

1. High Performance: The 551SCMGI is engineered to deliver high-speed operation and efficient performance, making it suitable for applications requiring rapid data processing and precise control.

2. Low Power Consumption: Designed with power efficiency in mind, the 551SCMGI operates with minimal power consumption, which is crucial for battery-powered and energy-sensitive applications.

3. Robust Reliability: The device is built to withstand harsh operating conditions, providing reliable performance even in demanding environments.

4. Advanced Integration: The 551SCMGI integrates multiple functions into a single package, reducing the need for additional components and simplifying system design.

5. High Precision: With high precision and accuracy, the device ensures accurate data handling and processing, which is critical for applications requiring exact measurements and controls.

6. Temperature Stability: It maintains performance across a wide temperature range, ensuring reliable operation in varying environmental conditions.

## Specifications

- Part Number: 551SCMGI
- Type: General-purpose integrated circuit
- Operating Voltage: Typically operates at 3.3V or 5V (depending on the specific configuration and application)
- Operating Temperature Range: -40°C to +85°C, making it suitable for both industrial and automotive applications.
- Package Type: Available in various package forms, including surface-mount and through-hole packages, depending on the specific model and application requirements.
- Performance:
- Clock Speed: Depending on the application, it can support high-speed clock operations for rapid data processing.
- Data Handling: Capable of handling complex data processing tasks efficiently.
- I/O Features:
- Input/Output Pins: Configurable I/O pins to interface with external components and systems.
- Communication Interfaces: May include standard communication interfaces such as SPI, I2C, or UART, depending on the specific model and application needs.
- Power Consumption: Low power consumption design to enhance energy efficiency.
- Integration: Integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying circuit design.

## Applications

The Renesas 551SCMGI is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems, sensors, and automation equipment where high precision and reliability are required.
- Automotive Systems: Applied in automotive electronics for control and monitoring systems, ensuring robust performance under harsh conditions.
- Consumer Electronics: Utilized in various consumer electronics devices, providing efficient and reliable operation.
- Medical Devices: Suitable for use in medical instrumentation and diagnostic equipment, where accuracy and reliability are crucial.
- Communications: Applied in communication systems where precise data processing and control are needed.

## Conclusion

The Renesas 551SCMGI is a high-performance integrated circuit designed to meet the needs of demanding applications in various industries. With its robust reliability, low power consumption, and high precision, it provides a reliable solution for applications requiring efficient and accurate data processing. The device%27s wide temperature range and advanced integration make it a versatile choice for both industrial and consumer electronic systems.

For further details, including datasheets, technical support, and application notes, you can visit Renesas Electronics%27 official website or contact their technical support team.
551SCMGI Compare Parts
  • 551SCMGI vs 551SDCGI
  • 551SCMGI vs 551SCMGI8
  • 551SCMGI vs 551MLFT
  • 551SCMGI vs 551MLF
  • 551SCMGI vs 551MILFT
  • 551SCMGI vs 551MILF
  • 551SCMGI vs 551SPGGI8
  • 551SCMGI vs 551SPGGI
  • 551SCMGI vs 551AMILFT
  • 551SCMGI vs 551AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery