551SDCGI
551SDCGI
Active
Description:  IC CLK BUFFER 1:4 200MHZ 8SOIC
Manufacturer:  Renesas Electronics
Datasheet:   551SDCGI Datasheet
History Price: $2.50000
In Stock: 23400
551SDCGI Specification
Specification
Part No
551SDCGI
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
No/No
Input
Clock
Output
Clock
Frequency - Max
200 MHz
Voltage - Supply
1.71V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
551SDCGI Related Parts
551MILF
551MILF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MILFT
551MILFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLF
551MLF
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551MLFT
551MLFT
Renesas Electronics
IC CLK BUFFER 1:4 160MHZ 8SOIC
551SCMGI
551SCMGI
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SCMGI8
551SCMGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8VFQFN
551SDCGI8
551SDCGI8
Renesas Electronics
IC CLK BUFFER 1:4 200MHZ 8SOIC
551AMILF
551AMILF
Renesas Electronics
IC CLOCK MANANGEMENT
551AMILFT
551AMILFT
Renesas Electronics
IC CLOCK MANANGEMENT
551SPGGI
551SPGGI
Renesas Electronics
551S MIXED SIGNAL
551SPGGI8
551SPGGI8
Renesas Electronics
551S MIXED SIGNAL
551SDCGI Compare Parts
  • 551SDCGI vs 551SCMGI8
  • 551SDCGI vs 551SCMGI
  • 551SDCGI vs 551MLFT
  • 551SDCGI vs 551MLF
  • 551SDCGI vs 551MILFT
  • 551SDCGI vs 551MILF
  • 551SDCGI vs 551SPGGI8
  • 551SDCGI vs 551SPGGI
  • 551SDCGI vs 551AMILFT
  • 551SDCGI vs 551AMILF
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery