551SPGGI8
551SPGGI8
Active
Description:  551S MIXED SIGNAL
Manufacturer:  Renesas Electronics
Datasheet:   551SPGGI8 Datasheet
History Price: $2.16000
In Stock: 16700
551SPGGI8 vs 551MILF
Part No
Series
-
ClockBlocks
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Clock Buffer
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Input
Clock
CMOS
Output
Clock
CMOS
Frequency - Max
200 MHz
160 MHz
Voltage - Supply
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-TSSOP
8-SOIC