Packaging
Tube
Tape & Reel (TR)
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/No
No/No
Frequency - Max
200 MHz
200 MHz
Voltage - Supply
1.71V ~ 3.465V
1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-UFDFN
Supplier Device Package
8-SOIC
8-VFQFN (2x2)