LM393PWR
LM393PWR
Active
Description:  IC COMPARATOR 2 DIFF 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM393PWR Datasheet
History Price: $0.43000
In Stock: 35600
LM393PWR Specification
Specification
Part No
LM393PWR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
Open Drain
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2.5mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP
LM393PWR PDF Datasheet
LM393PWR Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393PWR Description
Overview of Texas Instruments LM393PWR

The LM393PWR is a dual comparator integrated circuit (IC) manufactured by Texas Instruments. It is widely used in various applications requiring voltage comparison, such as signal conditioning, analog-to-digital conversion, and threshold detection. The LM393 features two independent, high-speed comparators with open-collector outputs, making it suitable for interfacing with various logic levels and enabling flexibility in design.

Key Specifications

1. Supply Voltage Range:
- The LM393PWR operates over a wide supply voltage range from 2V to 36V (or ±1V to ±18V). This versatility allows it to be used in various applications, accommodating different power supply configurations.

2. Input Voltage Range:
- The input voltage range for the LM393 is from 0V to VCC (the positive supply voltage). This characteristic enables the device to handle a variety of input signals while ensuring reliable operation.

3. Output Type:
- The LM393 features an open-collector output configuration. This allows the output to be connected to different voltage levels and enables wired-AND configurations, which can be beneficial in multi-device communication systems.

4. Propagation Delay:
- The typical propagation delay for the LM393 is approximately 200 ns at a supply voltage of 5V. This fast response time makes it suitable for high-speed applications where quick signal processing is essential.

5. Input Offset Voltage:
- The input offset voltage is typically around 2 mV at room temperature. This low offset voltage ensures accurate comparisons between input signals, minimizing errors in applications that require precision.

6. Common Mode Input Voltage Range:
- The common mode input voltage range extends from 0V to VCC - 2V, allowing for flexibility when interfacing with other components in a circuit.

7. Power Consumption:
- The quiescent current consumption of the LM393 is about 1.5 mA per comparator at a supply voltage of 5V. This low power consumption makes it suitable for battery-operated devices and low-power applications.

8. Temperature Range:
- The operating temperature range for the LM393PWR is from -40°C to +125°C, making it suitable for use in industrial and automotive applications where temperature extremes may be encountered.

9. Package Type:
- The LM393PWR comes in a TSSOP (Thin Shrink Small Outline Package) package type, which provides a compact footprint ideal for space-constrained designs while maintaining good thermal performance.

10. Applications:
- Typical applications include zero-crossing detectors, pulse-width modulation (PWM) control circuits, level shifters, and general-purpose signal comparison tasks.

Applications

The versatility of the Texas Instruments LM393PWR makes it suitable for numerous applications across various industries:

- Signal Conditioning: Used in circuits that require precise comparison of analog signals to detect specific thresholds.
- Analog-to-Digital Conversion: Acts as a comparator stage in ADC circuits to convert analog signals into digital values.
- Voltage Level Detection: Employed in battery management systems or power supplies to monitor voltage levels and ensure safe operation.
- Oscillator Circuits: Can be utilized in oscillator designs where waveform shaping or frequency generation is needed.
- Temperature Sensing Applications: Often found in thermistor circuits where temperature changes need monitoring against set thresholds.

Performance Characteristics

The performance characteristics of the LM393PWR highlight its effectiveness as a dual comparator IC in real-world applications. Its wide supply voltage range allows integration into diverse systems while its fast response time ensures timely signal processing necessary for high-speed operations. Additionally, the open-collector output configuration enhances design flexibility by enabling multiple comparators to interface seamlessly within a circuit.

In conclusion, the Texas Instruments LM393PWR dual comparator provides engineers with a reliable solution for voltage comparison tasks across various electronic designs. Its combination of precision, speed, and low power consumption makes it an ideal choice for applications ranging from consumer electronics to industrial automation systems.
LM393PWR Compare Parts
  • LM393PWR vs LM397MFX/NOPB
  • LM393PWR vs LM397MFX
  • LM393PWR vs LM397MF/NOPB
  • LM393PWR vs LM397MF
  • LM393PWR vs LM393WDT
  • LM393PWR vs LM393WDT
  • LM393PWR vs LM393TLX/NOPB
  • LM393PWR vs LM393TLX
  • LM393PWR vs LM393TL/NOPB
  • LM393PWR vs LM393TL
  • LM393PWR vs LM393ST
  • LM393PWR vs LM393ST
  • LM393PWR vs LM393SNG
  • LM393PWR vs LM393QT
  • LM393PWR vs LM393PWRG4
  • LM393PWR vs LM393PWRG3
  • LM393PWR vs LM393PWG4
  • LM393PWR vs LM393PW
  • LM393PWR vs LM393PSRG4
  • LM393PWR vs LM393PSR
  • LM393PWR vs LM393PS
  • LM393PWR vs LM393PE4
  • LM393PWR vs LM393PE4
  • LM393PWR vs LM393PE3
  • LM393PWR vs LM393P
  • LM393PWR vs LM393NG
  • LM393PWR vs LM393N/NOPB
  • LM393PWR vs LM393N-ON
  • LM393PWR vs LM393N
  • LM393PWR vs LM393N
  • LM393PWR vs LM393N
  • LM393PWR vs LM393MX/NOPB
  • LM393PWR vs LM393MX
  • LM393PWR vs LM393MX
  • LM393PWR vs LM393MX
  • LM393PWR vs LM393MX
  • LM393PWR vs LM393M/NOPB
  • LM393PWR vs LM393M/NOPB
  • LM393PWR vs LM393M
  • LM393PWR vs LM393M
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.