LM393PWR
LM393PWR
Active
Description:  IC COMPARATOR 2 DIFF 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM393PWR Datasheet
History Price: $0.43000
In Stock: 35600
LM393PWR vs LM393PE3
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Differential
Differential
Number of Elements
2
2
Output Type
Open Drain
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
20mA
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
-
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-TSSOP
8-PDIP