LM393PE4
LM393PE4
Active
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM393PE4 Datasheet
History Price: Active
In Stock: 5700
LM393PE4 Specification
Specification
Part No
LM393PE4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
6mA @ 5V
Current - Quiescent (Max)
1mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
1μs (Typ)
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
8-PDIP
LM393PE4 PDF Datasheet
LM393PE4 Related Parts
LM306D
LM306D
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DR
LM306DR
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRE4
LM306DRE4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306DRG4
LM306DRG4
Texas Instruments
IC COMPARATOR 1 DIFF 8SOIC
LM306P
LM306P
Texas Instruments
IC COMPARATOR 1 DIFF 8DIP
LM311D
LM311D
STMicroelectronics
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311D
LM311D
National Semiconductor
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DE4
LM311DE4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG
LM311DG
onsemi
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DG4
LM311DG4
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM311DR
LM311DR
Texas Instruments
IC COMPARATOR 1 GEN PUR 8SOIC
LM393PE4 Compare Parts
  • LM393PE4 vs LM397MFX/NOPB
  • LM393PE4 vs LM397MFX
  • LM393PE4 vs LM397MF/NOPB
  • LM393PE4 vs LM397MF
  • LM393PE4 vs LM393WDT
  • LM393PE4 vs LM393WDT
  • LM393PE4 vs LM393TLX/NOPB
  • LM393PE4 vs LM393TLX
  • LM393PE4 vs LM393TL/NOPB
  • LM393PE4 vs LM393TL
  • LM393PE4 vs LM393ST
  • LM393PE4 vs LM393ST
  • LM393PE4 vs LM393SNG
  • LM393PE4 vs LM393QT
  • LM393PE4 vs LM393PWRG4
  • LM393PE4 vs LM393PWRG3
  • LM393PE4 vs LM393PWR
  • LM393PE4 vs LM393PWG4
  • LM393PE4 vs LM393PW
  • LM393PE4 vs LM393PSRG4
  • LM393PE4 vs LM393PSR
  • LM393PE4 vs LM393PS
  • LM393PE4 vs LM393PE3
  • LM393PE4 vs LM393P
  • LM393PE4 vs LM393NG
  • LM393PE4 vs LM393N/NOPB
  • LM393PE4 vs LM393N-ON
  • LM393PE4 vs LM393N
  • LM393PE4 vs LM393N
  • LM393PE4 vs LM393N
  • LM393PE4 vs LM393MX/NOPB
  • LM393PE4 vs LM393MX
  • LM393PE4 vs LM393MX
  • LM393PE4 vs LM393MX
  • LM393PE4 vs LM393MX
  • LM393PE4 vs LM393M/NOPB
  • LM393PE4 vs LM393M/NOPB
  • LM393PE4 vs LM393M
  • LM393PE4 vs LM393M
  • LM393PE4 vs LM393LVQPWRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller