LM393PE4
LM393PE4
Active
Description:  IC COMPARATOR 2 GEN PUR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LM393PE4 Datasheet
History Price: Active
In Stock: 5700
LM393PE4 vs LM393TL
Part No
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
Open-Collector, CMOS, MOS, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
6mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
1mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
1μs (Typ)
700ns
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-DIP (0.300", 7.62mm)
8-WFBGA, DSBGA
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
8-PDIP
8-DSBGA