LM2904SNG
LM2904SNG
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LM2904SNG Datasheet
History Price: $0.12000
In Stock: 10200
LM2904SNG Specification
Specification
Part No
LM2904SNG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
500μA
Current - Output / Channel
45 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM2904SNG PDF Datasheet
LM2904SNG Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2904SNG Compare Parts
  • LM2904SNG vs LM2904YDT
  • LM2904SNG vs LM2904WYDT
  • LM2904SNG vs LM2904WPT
  • LM2904SNG vs LM2904WN
  • LM2904SNG vs LM2904WHYST
  • LM2904SNG vs LM2904WHYDT
  • LM2904SNG vs LM2904WHDT
  • LM2904SNG vs LM2904WHD
  • LM2904SNG vs LM2904WDT
  • LM2904SNG vs LM2904WDT
  • LM2904SNG vs LM2904WD
  • LM2904SNG vs LM2904VZQDRQ1
  • LM2904SNG vs LM2904VQPWRQ1
  • LM2904SNG vs LM2904VQPWRG4Q1
  • LM2904SNG vs LM2904VQPWRG4
  • LM2904SNG vs LM2904VQPWR
  • LM2904SNG vs LM2904VQPWR
  • LM2904SNG vs LM2904VQDRQ1
  • LM2904SNG vs LM2904VQDRG4Q1
  • LM2904SNG vs LM2904VQDRG4
  • LM2904SNG vs LM2904VQDR
  • LM2904SNG vs LM2904VQDR
  • LM2904SNG vs LM2904VNG
  • LM2904SNG vs LM2904VDR2G
  • LM2904SNG vs LM2904VDMR2G
  • LM2904SNG vs LM2904VDMR2
  • LM2904SNG vs LM2904VDG
  • LM2904SNG vs LM2904ST
  • LM2904SNG vs LM2904ST
  • LM2904SNG vs LM2904S-13
  • LM2904SNG vs LM2904QS-13
  • LM2904SNG vs LM2904QPWRQ1
  • LM2904SNG vs LM2904QPWRG4Q1
  • LM2904SNG vs LM2904QP
  • LM2904SNG vs LM2904QM8-13
  • LM2904SNG vs LM2904QDRQ1
  • LM2904SNG vs LM2904QDRG4Q1
  • LM2904SNG vs LM2904QDRG4
  • LM2904SNG vs LM2904QDR
  • LM2904SNG vs LM2904QD
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.