Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4708NF-MB-E
LA4708NF-MB-E
Active
Linear - Amplifiers - Audio
Description:
AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LA4708NF-MB-E Datasheet
History Price: $5.22000
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4708NF-MB-E Specification
Specification
Part No
LA4708NF-MB-E
Category
Linear - Amplifiers - Audio
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
Voltage - Supply
9V ~ 16V
Features
-
Mounting Type
Through Hole
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
18-SIP
Package / Case
18-SIP
LA4708NF-MB-E PDF Datasheet
LA4708NF-MB-E Datasheet
Click and Download: LA4708NF-MB-E Datasheet
LA4708NF-MB-E Related Parts
LA42152L-E
onsemi
AUDIO AMPLIFIER BTL 2CH
LA4425A-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425A-MTK-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425F-E
onsemi
IC AMP CLASS AB MONO 6W 5SIPH
LA4425PV-MPB-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4425PV-TLM-H
onsemi
IC AMP CLASS AB MONO 6W 44SSOP
LA4440-E
onsemi
AUDIO AMPLIFIER SE2CH/BTL
LA4525-V-E
onsemi
AUDIO AMPLIFIER SE 2CH
LA4535MC-BH
onsemi
IC AMP CLASS AB STEREO 8W 10SOIC
LA4537M-TE-L-E
onsemi
IC AMP CLASS AB STER 8MW 10MFPS
LA4537MC-BH
onsemi
IC AMP CLASS AB STER 8MW 10SOIC
LA4631VC-XE
onsemi
IC AMP CLASS AB STER 4.5W 12SIPH
LA4708NF-MB-E Compare Parts
LA4708NF-MB-E vs LA4815VH-MPB-H
LA4708NF-MB-E vs LA4815M-TLM-H
LA4708NF-MB-E vs LA4814V-TLM-E
LA4708NF-MB-E vs LA4814JA-ZE
LA4708NF-MB-E vs LA4814JA-AE
LA4708NF-MB-E vs LA47536-E
LA4708NF-MB-E vs LA47202P-N-E
LA4708NF-MB-E vs LA47202P-E
LA4708NF-MB-E vs LA4636-E
LA4708NF-MB-E vs LA4631VC-XE
LA4708NF-MB-E vs LA4537MC-BH
LA4708NF-MB-E vs LA4537M-TE-L-E
LA4708NF-MB-E vs LA4535MC-BH
LA4708NF-MB-E vs LA4525-V-E
LA4708NF-MB-E vs LA4440-E
LA4708NF-MB-E vs LA4425PV-TLM-H
LA4708NF-MB-E vs LA4425PV-MPB-H
LA4708NF-MB-E vs LA4425F-E
LA4708NF-MB-E vs LA4425A-MTK-E
LA4708NF-MB-E vs LA4425A-E
LA4708NF-MB-E vs LA42152L-E
LA4708NF-MB-E vs LA4809M-TLM-E
LA4708NF-MB-E vs LA47501
LA4708NF-MB-E vs LA4742L-E
LA4708NF-MB-E vs LA4708N-E
LA4708NF-MB-E vs LA4632-E-ON
LA4708NF-MB-E vs LA4631-E
LA4708NF-MB-E vs LA4627N-E
LA4708NF-MB-E vs LA4627-E
LA4708NF-MB-E vs LA4601N-E
LA4708NF-MB-E vs LA4537MC-ZH
LA4708NF-MB-E vs LA4534M-E
LA4708NF-MB-E vs LA4510-E-ON
LA4708NF-MB-E vs LA4461N-E
LA4708NF-MB-E vs LA4446-E-ON
LA4708NF-MB-E vs LA4440J-E
LA4708NF-MB-E vs LA4425AN-D-E
LA4708NF-MB-E vs LA4422-E
LA4708NF-MB-E vs LA4282-E
LA4708NF-MB-E vs LA4227-E
Customer Reviews
4.95 out of 5.00 stars from 61 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.