Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4708NF-MB-E
LA4708NF-MB-E
Active
Linear - Amplifiers - Audio
Description:
AMPLIFIER
Manufacturer:
onsemi
Datasheet:
LA4708NF-MB-E Datasheet
History Price: $5.22000
In Stock: 40500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4708NF-MB-E vs LA4537MC-ZH
Part No
LA4708NF-MB-E
LA4537MC-ZH
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30W x 2 @ 2Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
9V ~ 16V
0.9V ~ 4V
Features
-
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-35 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
18-SIP
10-SOIC
Package / Case
18-SIP
10-SOP (0.173", 4.40mm Width)