FXL5T244BQX
FXL5T244BQX
Active
Description:  IC TRANSLATOR UNIDIR 14DQFN
Manufacturer:  onsemi
Datasheet:   FXL5T244BQX Datasheet
History Price: $1.80000
In Stock: 33700
FXL5T244BQX Specification
Specification
Part No
FXL5T244BQX
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Unidirectional
Number of Circuits
1
Channels per Circuit
5
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Power-Off Protection
Mounting Type
Surface Mount
Package / Case
14-VFQFN Exposed Pad
Supplier Device Package
14-DQFN (3x2.5)
FXL5T244BQX PDF Datasheet
FXL5T244BQX Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UM12X
FXLA104UM12X
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXL5T244BQX Compare Parts
  • FXL5T244BQX vs FXLP34P5X
  • FXL5T244BQX vs FXLP34P5X
  • FXL5T244BQX vs FXLP34L6X
  • FXL5T244BQX vs FXLP34FHX
  • FXL5T244BQX vs FXLH42245MPX
  • FXL5T244BQX vs FXLH1T45L6X
  • FXL5T244BQX vs FXLA108BQX
  • FXL5T244BQX vs FXLA108BQX
  • FXL5T244BQX vs FXLA104UMX
  • FXL5T244BQX vs FXLA104UM12X
  • FXL5T244BQX vs FXLA102L8X
  • FXL5T244BQX vs FXLA101L6X
  • FXL5T244BQX vs FXLA101L6X
  • FXL5T244BQX vs FXLA0104QFX-F106
  • FXL5T244BQX vs FXLA0104QFX
  • FXL5T244BQX vs FXL4TD245UMX
  • FXL5T244BQX vs FXL4245MPX
  • FXL5T244BQX vs FXL3SD206UMX
  • FXL5T244BQX vs FXL3SD206UMX
  • FXL5T244BQX vs FXL2TD245L10X
  • FXL5T244BQX vs FXL2SD106BQX
  • FXL5T244BQX vs FXLA102L8X-F106
  • FXL5T244BQX vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!